DICOTA logo

DICOTA Slim Case 33.8 cm (13.3") Briefcase Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27770
Info modified on:
03 Aug 2022, 00:45:50
Warranty:
Lifetime warranty
Long product name DICOTA Slim Case 33.8 cm (13.3") Briefcase Black:

Slim Case EDGE, 12" - 13.3", Black

Short summary description DICOTA Slim Case 33.8 cm (13.3") Briefcase Black:

DICOTA Slim Case, Briefcase, 33.8 cm (13.3"), Shoulder strap, 400 g

Long summary description DICOTA Slim Case 33.8 cm (13.3") Briefcase Black:

DICOTA Slim Case. Case type: Briefcase, Maximum screen size: 33.8 cm (13.3"), Carrying handle(s), Shoulder strap. Weight: 400 g. Surface coloration: Monochromatic

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.