Targus logo

Targus Classic Bundle 16" 40.6 cm (16") Briefcase Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47857
Info modified on:
19 Nov 2020, 13:37:08
Long product name Targus Classic Bundle 16" 40.6 cm (16") Briefcase Black:

15”/16” Laptop Case & Retractable Cable Optical Mouse

Targus Classic Bundle 16" 40.6 cm (16") Briefcase Black:

Case
Holds laptops with screens up to 16”
Two zipped pockets on the front of the case
Padded handle and detachable shoulder strap
Olive Green Lining

Mouse
USB cable adjusts to desired length for ease of use and portability
Compact, lightweight design
Plug & Play, no driver required

Short summary description Targus Classic Bundle 16" 40.6 cm (16") Briefcase Black:

Targus Classic Bundle 16", Briefcase, 40.6 cm (16")

Long summary description Targus Classic Bundle 16" 40.6 cm (16") Briefcase Black:

Targus Classic Bundle 16". Case type: Briefcase, Maximum screen size: 40.6 cm (16")

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.