45K1914 - ThinkPad Bluetooth Laser Mouse 800DPI
Cordless freedom, comfort and control with your Bluetooth enabled notebook. The ThinkPad Bluetooth Laser Mouse is perfect for anyone looking for a compact mouse to use everyday or while on-the-go. Keeping the same design elements of Lenovos award winning USB Travel version, the ThinkPad Bluetooth Laser Mouse eliminates the cord and delivers extraordinary control on virtually any surface*. Scroll through documents, spreadsheets, and more with increased accuracy and control with its high definition laser sensor and tilting scrollwheel. An advanced power management system along with a high efficiency laser sensor helps maximize battery life.
Features and Benefits:
- Bluetooth wireless technology.
- Soft-touch finish offers the ultimate in all-day comfort.
- High definition laser sensor delivers accurate and precise control.
- Exclusively contoured for both right and left-handed usage.
- Tilt wheel offers four-way scrolling.
- Includes two high capacity AA batteries.
Lenovo ThinkPad Mouse, Laser, Bluetooth, 800 DPI, Black
Lenovo ThinkPad Mouse. Movement detection technology: Laser, Device interface: Bluetooth, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: Black