location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MMQU2ZM/A mobile phone case 14 cm (5.5") Skin case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MMQU2ZM/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMQU2ZM/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190198000637 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Nov 2020 16:19:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MMQU2ZM/A mobile phone case 14 cm (5.5") Skin case Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Skin case 14 cm (5.5") Apple
  • - Silicone
  • - Blue
Long product name Apple MMQU2ZM/A mobile phone case 14 cm (5.5") Skin case Blue :
The long product name of Apple MMQU2ZM/A mobile phone case 14 cm (5.5") Skin case Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPhone 7 Plus Silicone Case - Midnight Blue
More>>>
Short summary description Apple MMQU2ZM/A mobile phone case 14 cm (5.5") Skin case Blue:
This short summary of the Apple MMQU2ZM/A mobile phone case 14 cm (5.5") Skin case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MMQU2ZM/A, Skin case, Apple, iPhone 7 Plus, 14 cm (5.5"), Blue

Long summary description Apple MMQU2ZM/A mobile phone case 14 cm (5.5") Skin case Blue:
This is an auto-generated long summary of Apple MMQU2ZM/A mobile phone case 14 cm (5.5") Skin case Blue based on the first three specs of the first five spec groups.

Apple MMQU2ZM/A. Case type: Skin case, Brand compatibility: Apple, Compatibility: iPhone 7 Plus, Maximum screen size: 14 cm (5.5"), Product colour: Blue

Brand Image Product code Product Stock Price from
Apple

Apple MMQT2ZM/A mobile phone case 14 cm (5.5") Skin case White
(show image)
MMQT2ZM/A MMQT2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMQW2ZM/A mobile phone case 14 cm (5.5") Skin case Grey
(show image)
MMQW2ZM/A MMQW2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMQY2ZM/A mobile phone case 14 cm (5.5") Skin case Blue
(show image)
MMQY2ZM/A MMQY2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMQV2ZM/A mobile phone case 14 cm (5.5") Skin case Red
(show image)
MMQV2ZM/A MMQV2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMT02ZM/A mobile phone case 14 cm (5.5") Skin case Pink
(show image)
MMT02ZM/A MMT02ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMQX2ZM/A mobile phone case 14 cm (5.5") Skin case Blue
(show image)
MMQX2ZM/A MMQX2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMT12ZM/A mobile phone case 14 cm (5.5") Skin case Brown
(show image)
MMT12ZM/A MMT12ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMQR2ZM/A mobile phone case 14 cm (5.5") Skin case Black
(show image)
MMQR2ZM/A MMQR2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)