Apple logo

Apple iPhone 7 Plus 14 cm (5.5") Single SIM iOS 10 4G 3 GB 32 GB 2900 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63198
Info modified on:
08 Mar 2024, 09:07:54
Long product name Apple iPhone 7 Plus 14 cm (5.5") Single SIM iOS 10 4G 3 GB 32 GB 2900 mAh Silver:

iPhone 7 Plus, 13.97 cm (5.5 ") IPS, 1920 x 1080, A10 + M10, 32GB, 802.11ac, Bluetooth 4.2, 2x 12MP, 7MP, IP67, iOS 10

Short summary description Apple iPhone 7 Plus 14 cm (5.5") Single SIM iOS 10 4G 3 GB 32 GB 2900 mAh Silver:

Apple iPhone 7 Plus, 14 cm (5.5"), 3 GB, 32 GB, 12 MP, iOS 10, Silver

Long summary description Apple iPhone 7 Plus 14 cm (5.5") Single SIM iOS 10 4G 3 GB 32 GB 2900 mAh Silver:

Apple iPhone 7 Plus. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor family: Apple, Processor model: A10. RAM capacity: 3 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: iOS 10. Battery capacity: 2900 mAh. Product colour: Silver. Weight: 188 g

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.