location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MMY42ZM/A mobile phone case 11.9 cm (4.7") Skin case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MMY42ZM/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMY42ZM/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190198002006 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2021 09:50:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MMY42ZM/A mobile phone case 11.9 cm (4.7") Skin case Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Skin case 11.9 cm (4.7") Apple
  • - Leather, Microfibre
  • - Blue
Long product name Apple MMY42ZM/A mobile phone case 11.9 cm (4.7") Skin case Blue :
The long product name of Apple MMY42ZM/A mobile phone case 11.9 cm (4.7") Skin case Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPhone 7 Leather Case - Sea Blue
More>>>
Short summary description Apple MMY42ZM/A mobile phone case 11.9 cm (4.7") Skin case Blue:
This short summary of the Apple MMY42ZM/A mobile phone case 11.9 cm (4.7") Skin case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MMY42ZM/A, Skin case, Apple, iPhone 7, 11.9 cm (4.7"), Blue

Long summary description Apple MMY42ZM/A mobile phone case 11.9 cm (4.7") Skin case Blue:
This is an auto-generated long summary of Apple MMY42ZM/A mobile phone case 11.9 cm (4.7") Skin case Blue based on the first three specs of the first five spec groups.

Apple MMY42ZM/A. Case type: Skin case, Brand compatibility: Apple, Compatibility: iPhone 7, Maximum screen size: 11.9 cm (4.7"), Product colour: Blue

Brand Image Product code Product Stock Price from
Apple

Apple MMY72ZM/A mobile phone case 11.9 cm (4.7") Skin case Beige
(show image)
MMY72ZM/A MMY72ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMY12ZM/A mobile phone case 11.9 cm (4.7") Skin case Grey
(show image)
MMY12ZM/A MMY12ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMY22ZM/A mobile phone case 11.9 cm (4.7") Skin case Brown
(show image)
MMY22ZM/A MMY22ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMY32ZM/A mobile phone case 11.9 cm (4.7") Skin case Blue
(show image)
MMY32ZM/A MMY32ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMY52ZM/A mobile phone case 11.9 cm (4.7") Skin case Black
(show image)
MMY52ZM/A MMY52ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MMY62ZM/A mobile phone case 11.9 cm (4.7") Skin case Red
(show image)
MMY62ZM/A MMY62ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)