location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ODD Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X8U73AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780798416 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:20:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ODD Module
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop DVD Super Multi DL USB 3.2 Gen 1 (3.1 Gen 1)
  • - Mounting: Horizontal
  • - CD, DVD
  • - Black
Long product name HP ODD Module :
The long product name of HP ODD Module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ODD Module (Slice)
More>>>
HP ODD Module:
The official description of HP ODD Module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quickly and easily back up files and access content from your choice of optical media with the HP ODD Module that snaps into your HP Elite Slice solution for a simple unified footprint.

Features

- No cabling or screws required
- Snap the Module beneath your HP Elite Slice with a sturdy USB-type1 connection that provides a simple and clean solution with no messy cables.
- Multi ODD media compatible
- Support legacy content on CD or DVDs, or use this module with the HP Audio Module2 as a beautiful media player.
- Lock it down
- Securing your solution is simpler than ever with an integrated universal lock slot that allows you to lock your Module and HP Elite Slice together with one cable lock.2
- Mix and match
- Create a unique solution for each of your employees when you use the HP ODD Module stacked with your HP Elite Slice and any of the other HP Elite Slice accessories.2

Short summary description HP ODD Module:
This short summary of the HP ODD Module data-sheet is auto-generated and uses the product title and the first six key specs.

HP ODD Module, Black, Horizontal, Desktop, DVD Super Multi DL, USB 3.2 Gen 1 (3.1 Gen 1), CD, DVD

Long summary description HP ODD Module:
This is an auto-generated long summary of HP ODD Module based on the first three specs of the first five spec groups.

HP ODD Module. Product colour: Black, Mounting: Horizontal. Purpose: Desktop, Optical drive type: DVD Super Multi DL, Interface: USB 3.2 Gen 1 (3.1 Gen 1). CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)