Philips logo

Philips 5300 series 49PFS5301/12 TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black 280 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147493
Info modified on:
27 May 2024, 13:16:03
Long product name Philips 5300 series 49PFS5301/12 TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black 280 cd/m²:

49", FHD, 280 cd/m², RMS 16W,220-240V, 50/60Hz, WiFi

Philips 5300 series 49PFS5301/12 TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black 280 cd/m²:

Full HD Ultra Slim LED TV
with Pixel Plus HD

The Philips 5300 Series with Smart TV brings all your favorite apps and content to the
big screen in full HD. Now blockbuster movies, live sports, and multiplayer games are just
a few clicks away.

A clear, vivid picture every time
- The new integrated HEVC standard to enjoy high quality FHD
- Pixel Plus HD gives you beautiful images you’ll love
- Picture Performance Index improves every viewing element
- Micro Dimming optimizes the contrast on your TV
- Full HD LED TV—brilliant LED images with incredible contrast

Crafted Lightness
- Ultra Narrow bezel gives you more picture to love
- Central stand with real metal and chrome detailing

Connect to a bigger world with this Smart TV
- Smart TV: a whole new world to explore

Television viewing at your convenience
- Two HDMI inputs and Easylink for integrated connectivity
- USB for multimedia playback

Short summary description Philips 5300 series 49PFS5301/12 TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black 280 cd/m²:

Philips 5300 series 49PFS5301/12, 124.5 cm (49"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 5300 series 49PFS5301/12 TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black 280 cd/m²:

Philips 5300 series 49PFS5301/12. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.