- - 81.3 cm (32") LED VA
- - Full HD 1920 x 1080 pixels 16:9
- - 4 ms 250 cd/m² 5000:1
- - 35 W
32" LED, 1920 x 1080, 16:9, 1800R, 178/178º, 250cd/m2, 5000:1, 4ms, 1x HDMI, 1x DisplayPorts, 5.4kg, white
Immersive Viewing Experience with Curved Screen
The 1800R curvature of the screen provides a truly immersive viewing experience that lets you enjoy big, bold and stunning panoramic views while you work or play. With its design inspired by the curve of the human eye, the Samsung CF391 monitor delivers a comfortable and enjoyable viewing experience for your home or office use.
Ultra-slim Design
Featuring an ultra-slim and sleek profile the Samsung CF391 monitor measures less than 0.5inch thick. Make a stylish statement while staying productive with the 32" curved screen. The simple circular stand will add a modern look to your space.
Brilliant Picture Quality
Experience vibrant, stunningly vivid colors with Samsung's Active Crystal Color technology. The excellent 5000:1 contrast ratio delivers deep blacks and bright whites so you can clearly see even in the darkest or brightest scene.
Eco-friendly Monitor
The Eco-Saving Plus feature reduces screen brightness to save power, plus the screen brightness automatically transitions fluidly—reducing energy use even more. The monitor itself is also constructed without PVC*
Samsung LC32F391FWNXZA, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, 4 ms, White
Samsung LC32F391FWNXZA. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: White