location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PanzerGlass Apple iPhone 7/8 Plus Curved Edges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PanzerGlass Check ‘PanzerGlass’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Apple iPhone 7/8 Plus Curved Edges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2604 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711724026041
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘PanzerGlass’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PanzerGlass: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2023 09:26:11
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Dec 2020
Product end of life date
Bullet Points PanzerGlass Apple iPhone 7/8 Plus Curved Edges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Olephobic Coating
  • - Scratch Resistant
  • - Easy To Apply
  • - Rounded Edges
Long product name PanzerGlass Apple iPhone 7/8 Plus Curved Edges :
The long product name of PanzerGlass Apple iPhone 7/8 Plus Curved Edges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Apple iPhone 7/8 Plus Curved Edges
More>>>
PanzerGlass Apple iPhone 7/8 Plus Curved Edges:
The official description of PanzerGlass Apple iPhone 7/8 Plus Curved Edges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PanzerGlass has in several tests proven to be the strongest Protection Glass in the market. Additionally PanzerGlass is highly accessable, with support for more than a hundred different mobile devices.

Short summary description PanzerGlass Apple iPhone 7/8 Plus Curved Edges:
This short summary of the PanzerGlass Apple iPhone 7/8 Plus Curved Edges data-sheet is auto-generated and uses the product title and the first six key specs.

PanzerGlass Apple iPhone 7/8 Plus Curved Edges, Apple, iPhone 7/8 Plus, Scratch resistant, Transparent, 1 pc(s)

Long summary description PanzerGlass Apple iPhone 7/8 Plus Curved Edges:
This is an auto-generated long summary of PanzerGlass Apple iPhone 7/8 Plus Curved Edges based on the first three specs of the first five spec groups.

PanzerGlass Apple iPhone 7/8 Plus Curved Edges. Brand compatibility: Apple, Compatibility: iPhone 7/8 Plus, Protection features: Scratch resistant. Material: Tempered glass, Product colour: Transparent. Quantity per pack: 1 pc(s)

Features
Protector type *
Clear screen protector
Compatibility *
iPhone 7/8 Plus
Maximum screen size
14 cm (5.5")
Touchscreen compatible
Yes
Protection features
Scratch resistant
Device type
Mobile phone/Smartphone
Brand compatibility *
Apple
Shockproof
Yes
Installation type
Full adhesive
Performance
Product colour
Transparent
Material
Tempered glass
Easy to apply
Yes
Rounded edges
Yes
Oleophobic coating
Yes
Weight & dimensions
Thickness
0.4 mm
Weight
7 g
Packaging content
Quantity per pack *
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)