location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena 4-Way Coupling 13 mm (1/2")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Way Coupling 13 mm (1/2")
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8339-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4078500833905
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2023 11:15:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gardena 4-Way Coupling 13 mm (1/2") :
The long product name of Gardena 4-Way Coupling 13 mm (1/2"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Way, 13 mm (1/2"), Grey
More>>>
Short summary description Gardena 4-Way Coupling 13 mm (1/2"):
This short summary of the Gardena 4-Way Coupling 13 mm (1/2") data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena 4-Way Coupling 13 mm (1/2"), Pipe coupling, Drip irrigation system, Grey, Silver, Male, 25.4 / 2 mm (1 / 2"), 25.4 / 2 mm (1 / 2")

Long summary description Gardena 4-Way Coupling 13 mm (1/2"):
This is an auto-generated long summary of Gardena 4-Way Coupling 13 mm (1/2") based on the first three specs of the first five spec groups.

Gardena 4-Way Coupling 13 mm (1/2"). Product type: Pipe coupling, Suitable for: Drip irrigation system, Product colour: Grey, Silver. Quantity per pack: 2 pc(s)

Brand Image Product code Product Stock Price from
Gardena

Gardena Reducing T-Joint 13 mm (1/2") – 4.6 mm (3/16")
(show image)
8333-20 Reducing T-Joint 13 mm (1/2") – 4.6 mm (3/16") 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena T-Joint for Spray Nozzles
(show image)
8332-20 T-Joint for Spray Nozzles 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 4-Way Coupling
(show image)
8334-20 4-Way Coupling 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena Connector 4.6 mm (3/16")
(show image)
8337-20 Connector 4.6 mm (3/16") 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 8331-20 irrigation system part/accessory Joint connector
(show image)
8331-20 8331-20 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)