Tripp Lite logo

Tripp Lite U022-006-COIL USB 2.0 A to B Coiled Cable (M/M), 6 ft. (1.83 m)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103523
Info modified on:
19 Feb 2024, 20:05:10
Bullet Points Tripp Lite U022-006-COIL USB 2.0 A to B Coiled Cable (M/M), 6 ft. (1.83 m):
  • - Supports data transfer rates up to 480 Mbps
  • - Molded nickel-plated connectors
  • - Twisted 28/24 AWG data/power lines
  • - 6-ft. (1.83 m) cable is coiled to take up less space
Warranty:
Lifetime limited
Long product name Tripp Lite U022-006-COIL USB 2.0 A to B Coiled Cable (M/M), 6 ft. (1.83 m):

USB 2.0 A to B Coiled Cable (M/M), 6 ft. (1.83 m)

Tripp Lite U022-006-COIL USB 2.0 A to B Coiled Cable (M/M), 6 ft. (1.83 m):

The U022-006-COIL USB 2.0 Hi-Speed A/B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a USB-B peripheral, such as printers and scanners. This 6-ft. (1.83 m) cable supports data transfer rates up to 480 Mbps for both low- and high-speed devices, including multimedia applications.

The specially coiled cable takes up much less space than a regular 6-ft. (1.83 m) cable. It also resists tangles and knots, making it convenient to store in your car or carry in your purse, backpack or laptop bag.

Molded nickel-plated connectors ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.

Short summary description Tripp Lite U022-006-COIL USB 2.0 A to B Coiled Cable (M/M), 6 ft. (1.83 m):

Tripp Lite U022-006-COIL USB 2.0 A to B Coiled Cable (M/M), 6 ft. (1.83 m), 1.8 m, USB A, USB B, USB 2.0, Male/Male, Black

Long summary description Tripp Lite U022-006-COIL USB 2.0 A to B Coiled Cable (M/M), 6 ft. (1.83 m):

Tripp Lite U022-006-COIL USB 2.0 A to B Coiled Cable (M/M), 6 ft. (1.83 m). Cable length: 1.8 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Connector contacts plating: Nickel, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.