Plieger Venezia M Dubbel 7253416 central heating radiator Grey 2-columns Design radiator

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5819
Info modified on:
02 Jun 2018, 09:05:43
Short summary description Plieger Venezia M Dubbel 7253416 central heating radiator Grey 2-columns Design radiator:

Plieger Venezia M Dubbel 7253416, Grey, 2-columns, Design radiator, Vertical, CE, 2148 W

Long summary description Plieger Venezia M Dubbel 7253416 central heating radiator Grey 2-columns Design radiator:

Plieger Venezia M Dubbel 7253416. Product colour: Grey, Type: 2-columns, Product type: Design radiator. Heating capacity in watts: 2148 W, Radiator connection: Middle bottom. Length: 532 mm, Height: 1970 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.