location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 19A Original LaserJet Imaging Drum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19A Original LaserJet Imaging Drum
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF219A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894797421 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 706819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 10:03:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 19A Original LaserJet Imaging Drum
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 19A toner supplies deliver legendary HP print quality.
  • - HP 19 toner cartridges work with: HP LaserJet Pro M102, M130
  • - 1 Black (~12,000 pages)
  • - Be confident you’re getting all the pages you paid for. Original HP imaging drums with JetIntelligence help you easily track remaining pages and maximise toner use, so you get the value you expect.[1]
  • - Print with the speed and quality your HP LaserJet Pro was built to deliver. Original HP imaging drums with JetIntelligence are engineered to perform with your HP printer or MFP. Get consistent, professional quality and avoid reprints.
  • - Help protect your business against counterfeits with exclusive anti-fraud technology. Manage costs with innovative technology that helps you maintain quality standards for your HP LaserJet Pro printers and MFPs.
  • - Count on consistent, impressive quality and performance using Original HP imaging drums with JetIntelligence – designed to help protect your investment and help your printer or MFP work its best.
  • - Ideal for printing professional-quality documents and helping ensure consistent results with anti-fraud technology.
  • - Depend on Original HP 19A toner supplies designed specifically for your HP printer.
  • - What's in the box: Imaging drum; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 19A Original LaserJet Imaging Drum :
The long product name of HP 19A Original LaserJet Imaging Drum. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19A Original LaserJet Imaging Drum
More>>>
HP 19A Original LaserJet Imaging Drum:
The official description of HP 19A Original LaserJet Imaging Drum as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for printing professional-quality documents and helping ensure consistent results with anti-fraud technology.

Count on consistent, impressive quality and performance, using Original HP imaging drums with JetIntelligence–designed to help protect your investment and help your printer work its best.

Short summary description HP 19A Original LaserJet Imaging Drum:
This short summary of the HP 19A Original LaserJet Imaging Drum data-sheet is auto-generated and uses the product title and the first six key specs.

HP 19A Original LaserJet Imaging Drum, 12000 pages, Black, 1 pc(s)

Long summary description HP 19A Original LaserJet Imaging Drum:
This is an auto-generated long summary of HP 19A Original LaserJet Imaging Drum based on the first three specs of the first five spec groups.

HP 19A Original LaserJet Imaging Drum. Black toner page yield: 12000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 19 toner cartridges work with: HP LaserJet Pro M102, M130
Quantity per pack *
1 pc(s)
Black toner page yield *
12000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CF219A
Country of origin
Vietnam
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
365 mm
Depth
97 mm
Height
102 mm
Weight
200 g
Package width
365 mm
Package depth
97 mm
Package height
102 mm
Package weight
420 g
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
889894797421
Technical details
Box contents
Imaging drum; Recycling guide
Maximum number of stacking cartons
44 pc(s)
Master (outer) cases per pallet layer (EU)
23 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
154.8 g
Pallet weight (EU)
117.3 g
Layers per pallet
11 pc(s)
Master (outer) cases per pallet layer
29 pc(s)
Master (outer) cases per pallet
319 pc(s)
Products per pallet
319 pc(s)
Products per pallet (EU)
230 pc(s)
Other features
Pallet dimensions (W x D x H)
1100 x 961 x 1266 mm
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
1099.8 x 960.1 x 1264.9 mm (43.3 x 37.8 x 49.8")
Pallet weight (imperial)
154.4 kg (340.5 lbs)
Pallet size (EU)
1100 x 763 x 1169 mm
Country Distributor
Nederland 4 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Deutschland 2 distributor(s)
Polska 2 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 6 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
México 2 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 3 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 19A Original LaserJet Imaging Drum:
Disclaimer

[2] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
[2] See http://www.hp.com/go/suppliesclaims.