location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay Sync & Charge Super Speed USB-C 3.2 Gen 1 USB-C cable, 0.5m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sync & Charge Super Speed USB-C 3.2 Gen 1 USB-C cable, 0.5m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67193 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849671937
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:26:35
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay Sync & Charge Super Speed USB-C 3.2 Gen 1 USB-C cable, 0.5m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Quick charge function - USB-C™ charging cable for super-fast synchronisation and charging of USB-C™ enabled devices with a power of up to 60 W
  • - Wide area of application - Suitable for the transmission of films, music, videos and files
  • - SuperSpeed data transfer - The angled USB-C™ cable supports data transfer rates up to 5 Gbit/s - 10 times faster than USB 2.0
  • - Video & audio transfer - USB-C ™ data cable enables the transfer of films including audio content to an external monitor. This means that films from, for example, a MacBook can be streamed to a TV / monitor with a USB-C ™ socket
  • - Sync & Charge - USB-C™ sync cable for synchronisation, data transfer and charging of all devices with USB-C™ connection
Long product name Goobay Sync & Charge Super Speed USB-C 3.2 Gen 1 USB-C cable, 0.5m :
The long product name of Goobay Sync & Charge Super Speed USB-C 3.2 Gen 1 USB-C cable, 0.5m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sync & Charge Super Speed USB-C 3.2 Gen 1 USB-C cable, 0.5m
More>>>
Short summary description Goobay Sync & Charge Super Speed USB-C 3.2 Gen 1 USB-C cable, 0.5m:
This short summary of the Goobay Sync & Charge Super Speed USB-C 3.2 Gen 1 USB-C cable, 0.5m data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay Sync & Charge Super Speed USB-C 3.2 Gen 1 USB-C cable, 0.5m, 0.5 m, USB C, USB C, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, White

Long summary description Goobay Sync & Charge Super Speed USB-C 3.2 Gen 1 USB-C cable, 0.5m:
This is an auto-generated long summary of Goobay Sync & Charge Super Speed USB-C 3.2 Gen 1 USB-C cable, 0.5m based on the first three specs of the first five spec groups.

Goobay Sync & Charge Super Speed USB-C 3.2 Gen 1 USB-C cable, 0.5m. Cable length: 0.5 m. Connector 1: USB C, Connector 2: USB C, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Nickel, Product colour: White

Brand Image Product code Product Stock Price from
Goobay

Goobay 66504 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 3 m USB A USB C Black
(show image)
66504 66504 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Sync & Charge Super Speed USB-C to USB A 3.0 Charging Cable, 0.5 m
(show image)
67999 Sync & Charge Super Speed USB-C to USB A 3.0 Charging Cable, 0.5 m 0.00
(excl. VAT)
0 (incl. VAT)