location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Purple 2TB internal hard drive Variable 64 MB 3.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Purple 2TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD20PURX-RFB
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Western Digital Purple 2TB internal hard drive Variable 64 MB 3.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 TB 3.5" Variable Serial ATA III
  • - HDD
  • - Storage drive buffer size: 64 MB
  • - 450 g
Long product name Western Digital Purple 2TB internal hard drive Variable 64 MB 3.5" Serial ATA III :
The long product name of Western Digital Purple 2TB internal hard drive Variable 64 MB 3.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5", 2TB, 64MB Cache, SATA III, Variable RPM, Refurbished
More>>>
Short summary description Western Digital Purple 2TB internal hard drive Variable 64 MB 3.5" Serial ATA III:
This short summary of the Western Digital Purple 2TB internal hard drive Variable 64 MB 3.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Purple 2TB, 2 TB, Variable, 64 MB, 3.5", Serial ATA III

Long summary description Western Digital Purple 2TB internal hard drive Variable 64 MB 3.5" Serial ATA III:
This is an auto-generated long summary of Western Digital Purple 2TB internal hard drive Variable 64 MB 3.5" Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Purple 2TB. HDD capacity: 2 TB, HDD speed: Variable, Storage drive buffer size: 64 MB, HDD size: 3.5", Interface: Serial ATA III

Source Testseek summary Average rating
Reviews
Updated:
2017-10-06 02:59:13
Uk has collected 42 expert reviews for Western Digital Purple 2TB internal hard drive 3.5" Variable Serial ATA III 64 MB and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
uk.hardware.info
Updated:
2017-10-06 02:59:13
While the price of SSDs continues to drop, the ‘old' hard drive is still the cheapest way to store a lot of data. Especially in a NAS or Mini-ITX system, where there is limited physical space you probably want a drive with as much capacity as possible...
Bottom line We are starting this conclusion with the 6TB-drives. The Toshiba MD04ACA 6TB and X300 6TB offer good performance in this segment for a relatively low price, but are clearly audible with noise levels that are nearly at 40 dB(A) when idle. Nevertheless th...
0%
eteknix.com
Updated:
2017-10-06 02:59:13
We have already had the pleasure to see how WD's 6TB Purple surveillance hard disk performed in our previous review, but WD was kind enough to provide us with two of these drives and thereby allowing us to test them in a RAID environment too. A surveillan...
Good Great scalability, Good price per GB of storage, WD AllFrame technology, Up to 8 drives, Up to 32 HD cameras...
Bad none, “Don’t compromise when it comes to safety and surveillance and with WD’s Purple series you don’t need to. You can’t go wrong with a good price per GB coupled with a great performance and an optimized firmware.”, WD Purple 6TB Surveillance Hard Drive...
Bottom line The 6TB Purple surveillance drive from WD already impressed us in its single drive review and it was no different in this RAID review with two of these great hard disk drives. When it comes to security and safety, there shouldn't be any compromises and yo...
0%
eteknix.com
Updated:
2017-10-06 02:59:13
In today's review, I am taking a look at a mechanical hard disk, but it isn't one that is intended for your desktop system. Western Digital created their Purple line of hard disk drives to be the perfect choice for digital video recording, network video r...
Good Overall great performance, Great price per GB of storage, WD AllFrame technology, Up to 8 drives, Uo to 32 HD cameras...
Bad Mechanical drive: higher noise and power consumption than solid state, “WD’s Purple drives are made surveillance systems and that is one place where you shouldn’t compromise. When every frame counts, you’ll want something you can rely on.”, WD Purple 6TB...
Bottom line One should never compromise when it comes to safety and surveillance falls within that category. WD's Purple series is designed for just this task and after seeing it in action, there is little doubt that Purple is a great choice for this. The WD Purple 6...
0%
hardware-boom.com
Updated:
2017-10-06 02:59:13
Western Digital's great devised by dividing the diversity of its HDD consumer focus on a few well-remembered “color” of sorts. This approach not only facilitates the selection of the hard drive to the destination, but also guarantees attention to the new...
0%
hardware-boom.com
Updated:
2017-10-06 02:59:13
Hard drives with a capacity of 2TB or 3TB, a few years ago it seemed a lot, but now we laugh. Seagate recently announced the first 8TB drive and the number of drives with a capacity of 5TB or 6TB also increasing hand over fist. Western Digital sent us the...
Bottom line At a time when SSDs hip & happening it is good to know that the developments of hard drives do not stand still. 6 TB is a nice size, with even the most avid collectors of HD movies or RAW photos effort will have to fill it.The Western Digital Green 6TB cl...
0%
tomshardware.co.uk
Updated:
2017-10-06 02:59:13
Video surveillance has been around for years. Grainy gas station cameras are giving way to higher-end 1080p-capable IP cameras, and storage is evolving to meet the needs of these ever-expanding solutions. Today we look at two new entries into the market...
0%
tweaktown.com
Updated:
2017-10-06 02:59:13
In small towns and large cities all over the world, surveillance is on the rise. I'm not talking about large scale government eyes, but rather surveillance on a much smaller scale. Just weeks ago in the small town I live in, where it's rare to find a lock...
Bottom line Like the Red series before it, the new Purple series brings peace of mind when configuring a specific application system. Right out of the box, end users know that the drives work in the application and have the features needed to make a successful proje...
92%
uk.hardware.info
Updated:
2017-11-17 03:51:01
While the price of SSDs continues to drop, the ‘old' hard drive is still the cheapest way to store a lot of data. Especially in a NAS or Mini-ITX system, where there is limited physical space you probably want a drive with as much capacity as possible...
Bottom line We are starting this conclusion with the 6TB-drives. The Toshiba MD04ACA 6TB and X300 6TB offer good performance in this segment for a relatively low price, but are clearly audible with noise levels that are nearly at 40 dB(A) when idle. Nevertheless th...
0%
tomshardware.com
Updated:
2017-10-06 02:59:13
Video surveillance has been around for years. Grainy gas station cameras are giving way to higher-end 1080p-capable IP cameras, and storage is evolving to meet the needs of these ever-expanding solutions. Today we look at two new entries into the market...
0%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Purple internal hard drive 6 TB 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD60PURX Purple 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red internal hard drive 6 TB 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD60EFRX Red 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Purple internal hard drive 3 TB 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD30PURX Purple 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Purple internal hard drive 4 TB 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD40PURX Purple 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)