location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus SX115

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus SX115
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA46312
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus SX115
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 30 ppm
  • - Mono copying Mono scanning
  • - 4.6 kg
Warranty: 1 year
Long product name Epson Stylus SX115 :
The long product name of Epson Stylus SX115. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus SX115 – 4-colour inkjet All-In-One (Scan, Copy & Print), USB 2.0, WIN/MAC
More>>>
Epson Stylus SX115:
The official description of Epson Stylus SX115 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

COMPACT ALL-IN-ONE WITH INDIVIDUAL INKS
Easy to use all-in-one, great for printing, scanning and copying all your documents and photos. It comes with individual ink cartridges which save you money as you only replace the colour used.

Take care of all your home printing, scanning and copying with the affordable Epson Stylus SX115. From high-quality documents to lab-quality photos, Epson DURABrite Ultra Ink delivers great results. It’s cost-effective too, because with individual inks you only have to replace the colour used.

The Epson Stylus SX115 also includes easy-to-use software which brings out the best in your prints. You can remove red-eye and enhance images with Epson Easy Photo Print, while the new push-scan button makes it even easier to bring scans of old photos back to life with Epson Easy Photo Fix.

Short summary description Epson Stylus SX115:
This short summary of the Epson Stylus SX115 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus SX115, Inkjet, Colour printing, 5760 x 1440 DPI, Mono copying, Mono scanning, A4

Long summary description Epson Stylus SX115:
This is an auto-generated long summary of Epson Stylus SX115 based on the first three specs of the first five spec groups.

Epson Stylus SX115. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Mono copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Mono copying
Scanning
Scanning *
Mono scanning
Scan technology
CIS
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Country of origin
China
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
C6, DL
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
43 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
4.6 kg
Packaging data
Package width
383 mm
Package depth
495 mm
Package height
230 mm
Package weight
5.76 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.26 m
Products per pallet layer
4 pc(s)
Products per pallet
36 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.26 m
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
54 pc(s)
Other features
Dimensions (WxDxH)
434 x 327 x 185 mm
Power requirements
220-240 V, 50/60Hz
Compatible operating systems
Windows 2000/XP/XP-x64/Vista, Mac OS 10.3.9
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:11:22
Uk has collected 1 expert review for Epson Stylus SX115 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
itreviews.com
Updated:
2011-09-26 08:11:22
If youre relatively strapped for cash and need a lightweight, compact all-in-one printer for day-to-day operations at home or in a small office, then you might briefly consider the Stylus SX115, although its slow speeds, decidedly average print quali...
0%