location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C24FG70FQU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C24FG70FQU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC24FG70FQU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088546636
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:16:29
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung C24FG70FQU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 59.7 cm (23.5") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 144 Hz 1 ms 350 cd/m² 3000:1
  • - AMD FreeSync
  • - 36 W
Long product name Samsung C24FG70FQU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung C24FG70FQU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.5" LED Full HD 1920x1080, 350 cd/m2, 3000:1, 1ms, 36W, 5.2kg
More>>>
Samsung C24FG70FQU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black:
The official description of Samsung C24FG70FQU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The only curved monitor with super-fast 1ms response time
Applying Samsung’s advanced motion blur reduction technology to its superior VA panel, Samsung has succeeded in creating the industry’s first curved monitor with a super-fast response time of 1ms (MPRT) that lets you enjoy unprecedented gaming performance without motion blur across the entire screen.

144hz screen refresh rate for flawlessly smooth gaming
Experience flawlessly smooth gameplay with a screen refresh rate of up to 144Hz. You can also select 60Hz, 100Hz or 120Hz to optimise the refresh rate to your game and hardware specs.

Quantum dot technology for a wider range of more realistic colours
Quantum dot technology supports approximately sRGB 125% for a wider range of more accurate colours — especially dark reds and greens — that stay crisp and clear even in bright light. So in any application, from gaming to web browsing or document work, your content comes alive on the screen.

Every game looks its best with Pre-set Display Game Modes
Factory-calibrated multiple game modes instantly optimise black gamma levels, contrast ratios and sharpness for FPS, RTS, RPG and AOS genres, so you get to see every scene at its best whatever game you play.

Game-style OSD menu and Sound interactive LED Lighting adds to the fun
Bring some extra style to your gaming with the OSD dashboard menu designed to blend seamlessly into game interfaces and the audio-synched Arena Lighting that enhances gameplay with a dynamically pulsing lightshow.

Solid and ergonomic dual-hinged arm for precision screen positioning
The strong dual-hinge arm designed for the most demanding gaming gives you precise control over how you position the display panel — for the winning edge in any onscreen contest.

Best in class 3000:1 contrast ratio with minimal light leakage
Samsung’s advanced VA panel technology minimises light leakage across the entire screen and corners and delivers a 3000:1 contrast ratio for deep blacks and brilliant whites in even the darkest and brightest scenes.

Deeper immersion, greater viewing comfort
The industry-leading 1800R curved screen pulls you into the gaming experience unlike any other monitor. And with Eye Saver mode and Flicker Free technology reducing eye fatigue, you get to play harder and longer in greater comfort.

Perfectly smooth gameplay with AMD FreeSync
By dynamically synching the screen refresh rate with the image frame rate, AMD FreeSync minimises stutter and ensures perfectly smooth gameplay.

Short summary description Samsung C24FG70FQU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung C24FG70FQU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C24FG70FQU, 59.7 cm (23.5"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Samsung C24FG70FQU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung C24FG70FQU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung C24FG70FQU. Display diagonal: 59.7 cm (23.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
59.7 cm (23.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Display brightness (min)
250 cd/m²
Response time
1 ms
Screen shape *
Curved
Screen curvature rating
1800R
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Viewable size, horizontal
52.1 cm
Viewable size, vertical
29.3 cm
Screen curvature
180 cm
3D
No
Quantum dot color technology
Yes
Peak luminance ratio
75%
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
Height adjustment *
Yes
Pivot
Yes
Ergonomics
Swivelling
Yes
Swivel angle range
-15 - 15°
Tilt adjustment
Yes
Tilt angle range
-2 - 17°
LED indicators
Yes
Custom key function
Yes
Sound interactive LED lighting
Yes
Black eQualizer function
Yes
Power
Power consumption (typical) *
36 W
Power consumption (standby) *
0.3 W
Power consumption (max)
59 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
53 kWh
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI
Quick start guide
Yes
Weight & dimensions
Width (with stand)
545 mm
Depth (with stand)
386.4 mm
Height (with stand)
529.9 mm
Weight (with stand)
5.2 kg
Width (without stand)
545 mm
Depth (without stand)
70.4 mm
Height (without stand)
325.1 mm
Weight (without stand)
3.1 kg
Packaging data
Package width
689 mm
Package depth
315 mm
Package height
402 mm
Package weight
7.4 kg
Package type
Box
User Guide on CD-ROM
Yes
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
ECO mode
Yes
Picture mode
Custom, High Brightness, FPS, RTS, RPG, AOS, sRGB, Cinema
No flickering
Yes
Samsung Eye Saver Mode
Yes
Energy efficiency class (old)
C
Source Testseek summary Average rating
Reviews
Updated:
2016-11-13 02:48:40
Uk has collected 84 expert reviews for Samsung C24FG70FQU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-29 01:59:57
Samsung's C24FG70 might just be the monitor gamers have been waiting for. With a ridiculous array of specifications and sub-£300 price point, it is, on paper, one of the best mid-range gaming monitors yet. Headline features include a 24-inch Full HD VA p...
Good Great image quality, Super-fast refresh rate, Easy to set up...
Bad Bezel is too reflective, Monitor too small to make use of curve...
Bottom line Samsung C24FG70 – Image Quality Out of the box, image quality is good, although I felt the need to bump up the Black Equaliser as, initially, blacks were a little light for my liking. With that turned up, everything looked great. I spent a lot of my testi...
80%
kitguru.net
Updated:
2016-12-17 05:05:30
The most frequent panel type for gaming is TN, because a 1ms grey-to-grey is readily available, and it also happens to be the cheapest kind of panel to make. But viewing angles are poor, particularly in the vertical direction, and a colour shift is often...
Good Amazing precalibrated colour fidelity, Commendable colour gamut, 144Hz refresh, Antimotion blur technology provides TNlike response time, 1800R curve, Plenty of adjustments in OSD...
Bad Expensive, Brightness and colour not entirely uniform across screen, No USB hub...
Bottom line The Samsung C24FG70 is expensive for a 24in Full HD panel, but it has plenty on offer to justify the extra price. With the slight caveat about brightness and colour uniformity, image quality is brilliant, and the combination of high refresh with Samsung's...
90%
uk.hardware.info
Updated:
2017-01-14 05:03:04
For those of you that follow the monitor market – and this is truly worth doing – you have probably noticed that in the world of gaming monitors one brand has shone in its absence: Samsung. The observant reader will have noticed our use of the past tens...
Bottom line The C24FG70 marks the return of Samsung to the market for gaming monitors after years of absence. The gradual introduction went nearly unnoticed, but let there not be any doubt: this first gaming monitor of the Korean brand is extremely impressive after...
0%
expertreviews.co.uk
Updated:
2017-01-22 01:29:27
But, the technology comes at a cost. The monitor is £320 on Ebuyer, which is a lot to pay for a screen this small with only a Full HD resolution, especially when you can pick up the excellent Acer XF240H (£205) and AOC G2460PF (£240) for a lot less.But...
Good Colour accuracy, Low perceived input lag and fast response time, Build quality and design...
Bad Price for a Full HD monitor, Not fully immersive with a small 24in curved screen...
Bottom line The Samsung C24FG70FQU is an expensive, but supremely capable, beautifully made gaming monitor with superb image quality...
80%
expertreviews.co.uk
Updated:
2017-02-27 01:57:01
But, the technology comes at a cost. The monitor is £320 on Ebuyer, which is a lot to pay for a screen this small with only a Full HD resolution, especially when you can pick up the excellent Acer XF240H (£205) and AOC G2460PF (£240) for a lot less.READ...
Good Colour accuracy, Low perceived input lag and fast response time, Build quality and design...
Bad Price for a Full HD monitor, Not fully immersive with a small 24in curved screen...
Bottom line The Samsung C24FG70 is a fabulous all-rounder, and with its 144Hz refresh rate, excellent colour accuracy, low input lag and response time and great build quality, it's hard to fault.The price at £320 for a 1080p is a touch on the steep side, but if nothi...
80%
kitguru.net
Updated:
2017-03-04 03:19:03
There are three main types of TFT panel in regular use – TN, IPS/PLS and VA – and none of them are perfect for every situation. Like IPS/PLS, the VA type isn't so often found in gaming monitors because of slow pixel response and motion artefacts, although...
Good Amazing precalibrated colour fidelity, Commendable colour gamut, 144Hz refresh, Antimotion blur technology provides TNlike response time, 1800R curve, Plenty of adjustments in OSD...
Bad Expensive, Brightness and colour not entirely uniform across screen, No USB hub...
Bottom line The Samsung C24FG70 is expensive for a 24in Full HD panel, but it has plenty on offer to justify the extra price. With the slight caveat about brightness and colour uniformity, image quality is brilliant, and the combination of high refresh with Samsung's...
90%
gadgetscentral.co.uk
Updated:
2017-05-13 07:20:22
Quantum dot technology is pretty widespread in TVs, but it's relatively new to consumer monitors. The Samsung C24FG70FQU brings the technology to life through a 24in curved monitor, which also features 144Hz and 1ms response time, making it ideal for game...
0%
unbox.ph
Updated:
2017-12-29 07:30:35
Top-tier gaming monitors are a dime a dozen nowadays, and if you're someone like Samsung whose looking to break into the gaming monitor market, you need to offer something compelling to consumers so they'll make the switch. Enter their CFG70 – it's a gam...
Bottom line Samsung's CFG70 cost a pretty penny: expect to shell out Php 20,899 for the 24-inch model and Php 31,099 for the 27-inch model. But despite that, it's worth every penny – it's an understated gaming monitor that has all the bells and whistles a gamer could...
0%
chip.com.my
Updated:
2017-12-29 07:30:35
Gaming monitors were built to give gamers an edge over their opponents. But, they also pull out a gamers true potential, allowing them to play at their best with fast response times and smooth gameplay. Somehow the Samsung CFG70 Curved Gaming Monitor foun...
Good 144Hz, AVA panel, Fast response time...
Bottom line The Samsung CFG70 is reasonably priced and should be on the top of your list if you're looking for a gaming monitor.(previously published in issue May 2017)...
0%
Bcchardware.com
Updated:
2017-12-29 07:30:35
Since VulcLAN 2017, I've been enjoying a very nice display from Samsung. This is their new CFG70 series display that comes in both 24-inch and 27-inch variants. I've had the opportunity to look at the 24-inch unit and while a nice 27-inch display is handy...
Good Super sleek and beautiful design, Three inputs, FreeSync support, Fast refresh rate/response time, Pivot and height adjustable, Excellent contrast, brightness and uniformity...
Bad Price. It's not a cheap display (but so worth it), Curved screen on a 24-inch display seems a bit unnecessary...
Bottom line The Samsung CFG70 24-inch is a very capable display for desktop use. It will pivot to portrait mode and has a pair of HDMI ports as well as a single full-sized DisplayPort connection. With a standard screen size of 24-inches, it doesn't take up a lot of s...
0%
itwire.com
Updated:
2017-12-29 07:30:39
Samsung Electronics Australia has announced its new 24 and 27” CFG70 series of Quantum Dot technology, curved gaming monitors that deliver greater colour accuracy, quality, speed and longevity.Combining the picture quality of Quantum Dots with the more im...
0%
tbreak.ae
Updated:
2017-12-29 07:30:39
Samsung is no stranger to making some pretty TVs, but their latest foray into gaming monitors with the CFG70 is a bit peculiar. Samsung isn't the first name you'd associate with gaming, but the company hopes to change that with products such as these. Ava...
Good Stylish design, Accurate color reproduction, Phenomenal gaming performance...
Bad Large base stand, Needs to be sturdier, No USB ports...
Bottom line Samsung may just have a winner on their hands with the CFG70 after all. The somewhat simple design hides the fact that this is a responsive gaming display, which would double for regular PC tasks as well. Priced at AED 1,499 it's on par with other sim...
85%
thunderbaylive.com
Updated:
2017-12-29 07:30:39
Samsung CFG70 24″ Quantum Dot FreeSync Monitor Review!Thanks to Braintree for supporting our channel. To learn more, go to Subscribe! Samsung CFG70 Series 24-Inch Gaming Monitor Check out TrustedReviews for their Quantum Dots article Try Amazon Prime FREE...
0%
Digitaltrends.com
Updated:
2017-12-29 07:30:39
Samsung's CFG70 is striking. It may be a simple 24-inch, curved gaming monitor with a humble 1080p resolution, but the armature and large black pedestal are unusual and inspire confidence. With a 144Hz refresh rate and one millisecond response time, it ha...
Good Stylish, curved design, Easily navigable menus, High refresh rate, excellent response time, Great contrast ratio...
Bad Body of display feels cheap, Wobbly stand...
Bottom line Yes. You may need to buy a third-party stand to correct the wobble, but then again, it may not be an issue if you have a very sturdy desk. That aside, the CFG70 scored very well in all of our image quality tests.In fact, it's the most attractive 24-inch g...
50%
expertreviews.co.uk
Updated:
2018-01-13 02:35:48
Resolution: All monitors now come at a resolution of 1,920 x 1,080 (Full HD), but if you're looking to see more pixels, you'll also find WQHD (2,560 x 1,440) and 4K (3,840 x 2,160) monitors on the market – although it goes without saying they come at a mo...
0%
laptopmedia.com
Updated:
2017-12-29 07:30:35
The growing popularity of high-refresh rate monitors has pushed a number of manufacturers to iron out the drawbacks of conventional 144Hz displays in order to stand out with picture quality. However, Samsung set the bar too high for most of its competitor...
Good Sturdy construction and unusual, but functional, stand, Plenty of presets and options to choose from in the OSD menu, Excellent gaming capabilities – 144Hz refresh rate, 1ms response time, low input lag, FreeSync-enabled, Impeccable image quality – more t...
Bad Pricey, PWM at “Faster” and “Fastest” response time modes, The stand might come a bit deep for some desks/workspaces...
Bottom line The Samsung C24FG70 is one of the best in class gaming monitor your hard-earned money can buy. It carries all the pros of a typical gaming monitor minus almost all of the disadvantages. Some may say that the VA panel still isn't IPS but, to be honest, our...
0%
techaeris.com
Updated:
2017-12-29 07:30:35
Curved monitors are definitely becoming all the rage lately. Our last review of a Samsung curved monitor didn't fare as well as we hoped. This time we'll be taking a look at another curved gaming monitor from the company. Our Samsung CFG70 24″ Curved Gami...
Good Crisp picture, Adjustable refresh rate, Many customizable options, Dual hinge arm/stand...
Bad Not a huge fan of the behind the screen menu/power JOG button...
Bottom line The Samsung CFG70 24″ Curved Gaming Monitor offers great colour and many options including adjustable refresh rates at a great price which makes this a no brainer for a Top Pick of 2017 Award here at Techaeris.*We were sent a demo unit of the Samsung CFG7...
98%
pcmonitors.info
Updated:
2017-12-29 07:30:39
There are a number of ~24” 144Hz+ gaming monitors available. Whilst some are slightly better configured ‘from the factory' than others, they all share the same TN (Twisted Nematic) panel type. The Samsung C24FG70 (also referred to as the C24FG70FQ with va...
Good Excellent out of the box setup with vivid and varied shade representation – the QD technology provided a generous colour gamut without entering true wide gamut territory. The sRGB emulation mode is also excellent, Good static contrast over a range of sett...
Bad Some loss of saturation towards edges and bottom of screen – but a relatively minor amount for a VA panel of the size, Minor ‘black crush', but a level of detail maintained throughout the screen that puts non-VA panels and in fact many VA panels to shame...
Bottom line Monitors with VA panels are generally the slowest of the three main panel types, with some pixel transitions being performed noticeably slowly. Coupling this panel type with a 144Hz refresh rate is quite ambitious – it's something we've seen done quite ha...
85%
monitornerds.com
Updated:
2017-12-29 07:30:39
Bleeding edge specs are good and all, but what matters most is the overall immersive experience one can get from games and movies. That fact is why curved monitors have risen in popularity along with the gaming grade peripherals we have today. Inevita...
Bottom line While appreciation of a 16:9 curved monitor is on a case to case basis and is possibly subjective, the Samsung CFG70 certainly will not disappoint prospective owners. Color, contrast and speed performance are either up to par or even better than what most...
92%
tomsguide.com
Updated:
2017-12-29 07:30:39
Samsung is practically synonymous with high-quality displays, but the company is only just now jumping into the realm of dedicated gaming monitors. It's made a great first impression with the CFG70, a 24-inch 1080p curved monitor with an inventive design...
Good Colorful and responsiv, Uniqu, flexible desig, Highly intuitive navigatio, AMD FreeSync support...
Bad Expensive for 1080, Bulky base...
Bottom line The $349 CFG70 is an excellent gaming monitor debut from Samsung, offering impressive color and brightness, fast response times, FreeSync support and a host of useful display modes. Its LED lighting is a nice (if not fully baked) feature, and its uniquely...
80%
topnewreview.com
Updated:
2018-04-06 08:51:47
Secondly, this isn't just any 24in panel. It's billed as a ‘Professional Gaming Monitor', but many of the things that might appeal to gamers will also appeal to anyone who wants a decent screen to work on. From the front, it looks fairly standard, with a...
60%
topnewreview.com
Updated:
2019-12-12 07:49:00
When we first saw this display at CES 2017 in Vegas, we were absolutely blown away. Leveraging technology from Samsung's TV range, it cranked out an image quality we're simply not accustomed to when it comes to the PC. That technology is known as Quantum...
100%
Brand Image Product code Product Stock Price from
Samsung 330 S24D330H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung 330 S24D330H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24D330HSX-AE S24D330H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24D330H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S24D330H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24D330HSX S24D330H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C24FG73FQU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black Samsung C24FG73FQU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black
(show image)
LC24FG73FQU C24FG73FQU 0.00
(excl. VAT)
0 (incl. VAT)