location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO 520

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1PN5.002.00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926084536 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom GO 520
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 12.7 cm (5") Black, Grey
  • - Auto Truck
  • - Touchscreen Widescreen 480 x 272 pixels
  • - Bluetooth Wi-Fi
  • - Built-in speaker(s)
Long product name TomTom GO 520 :
The long product name of TomTom GO 520. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TomTom GO 520
More>>>
Short summary description TomTom GO 520:
This short summary of the TomTom GO 520 data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom GO 520, Bulgarian, Czech, Danish, Dutch, Estonian, Finnish, French, German, Greek, Hungarian, Italian,..., Internal, World, 12.7 cm (5"), 480 x 272 pixels, 109 ppi

Long summary description TomTom GO 520:
This is an auto-generated long summary of TomTom GO 520 based on the first three specs of the first five spec groups.

TomTom GO 520. Languages support: Bulgarian, Czech, Danish, Dutch, Estonian, Finnish, French, German, Greek, Hungarian, Italian,.... Antenna: Internal. Map coverage: World. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 272 pixels, Pixel density: 109 ppi. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 16 GB

Updates via Wi-Fi
Updates via Wi-Fi

Get the latest maps and software for your TomTom GO via built-in Wi-Fi. No computer needed. Your sat nav will notify you when new updates are available - simply connect to your preferred Wi-Fi network and choose what to install from the menu.

Smartphone Messages
Smartphone Messages

Hear text messages from your smartphone safely, with your hands on the wheel and your eyes on the road. Let your TomTom GO read them out for you or simply call contacts who message you via hands-free calling. All while the phone stays in your pocket.

Compatible with Siri and Google Now™
Compatible with Siri and Google Now™

Activate and talk to Siri or Google Now™ by tapping a button on your TomTom GO and using its built-in microphone. Get full access to your personal assistant with your phone safely tucked away in your bag or pocket saving battery life.

Destination Prediction
Destination Prediction

TomTom GO learns your driving habits and predicts when you're likely to drive to frequent destinations saved in My Places. Thanks to smart learning, the more you drive with it the more accurate its predictions will become.

Hands-free calling
Hands-free calling

Your TomTom GO's speaker and microphone are designed for high-quality, hands-free calls in the car. Simply connect your phone via Bluetooth. You'll clearly see who's calling on your sat nav's screen. Your phone stays safely away saving battery.

Performance Upgraded
Performance Upgraded

Start-up, destinations searches, route calculation - it's all faster with TomTom GO's upgraded processor. Each tap, swipe or voice command will be registered instantly so you can enjoy all the navigation you need with zero hassle.

Lifetime TomTom Traffic*
Lifetime TomTom Traffic*

Insanely accurate traffic information enables your TomTom GO to intelligently plan routes around traffic. With real-time updates from millions of drivers, it's like having a huge network of friends helping you choose the best route to take.

Lifetime World Maps*
Lifetime World Maps*

Download and update maps from around the world at no extra cost for the life of your TomTom GO. Choose the best map for your trip from North America, through Europe and Africa, all the way to Australia and New Zealand. We've got you covered.

Lifetime Speed Cameras
Lifetime Speed Cameras

Advance warnings on your TomTom GO will let you know whenever you're approaching a fixed, mobile or average speed camera, and remind you of the speed limit. You can receive updated speed camera locations free of charge for the lifetime of your device.

TomTom MyDrive
TomTom MyDrive

Plan routes, check live traffic and save favourites – anytime, anywhere – from your smartphone, tablet or PC. Your TomTom GO will pick up any destinations or favourites set on MyDrive as soon as it powers on in the car and connects to your smartphone.

Active Magnetic Mount
Active Magnetic Mount

The unique magnetic mount makes it easy to install your TomTom GO every time you drive. You can dock or undock your sat nav in a second with one hand. Find the perfect spot in your car by adjusting the mount for either windscreen or dashboard use.

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:16:17
Uk has collected 20 expert reviews for TomTom GO 520 and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-03-01 09:16:17
The Go 520 may be expensive, but it's hard to see how TomTom could have made it any more desirable. TomTom's navigation and mapping software is excellent. Onscreen instructions are clear, with precise details on what to do next and when to do it. The 4.3...
100%
pocket-lint.com
Updated:
2017-03-01 09:16:17
Can TomTom retain its No.1 slot with this model?...
Good FM transmitter, speech recognition, clear map data, speed camera database...
Bad Pricey...
Bottom line It might be pushing up the price of satnavs again, but if you are looking for a unit that does more than just give you the A to B, then this is worth a closer look...
80%
goodhousekeeping.co.uk
Updated:
2017-04-06 02:09:03
Want a top of the range satnav but don't want to have to fork out for up-to-date traffic information? The TomTom 520 might be the answer. It packs all of the features its big brother the 5200 has, including hands-free calling and reading your text message...
Good Also available with a 6in screen, Uses Bluetooth to connect to your smartphone for handsfree calling and reading out text messages and messages received in WhatsApp, iMessage and Facebook Messenger, Traffic information is available through a smartphone ap...
Bad Slow to boot up...
Bottom line If you're an occassional driver, the TomTom Go 520 is an ideal buy. Instead of relying on a built-in SIM for traffic information (which is why this device's big brother, the Tom Tom Go 5200, is more expensive), the Go 520 uses a smartphone app and subsequ...
90%
techradar.com
Updated:
2017-10-15 05:46:28
Do make sure you give yourself enough time, however, as these updates can be chunky - around 7GB in our tests.Using the sat nav will be easy for anyone who has touched a TomTom in recent years. There hasn't really been an update to the UI of note for a wh...
Good Voice control, Fantastic maps...
Bad Battery life is poor, Needs a phone for all the features...
Bottom line There is a lot to love about the TomTom Go 520, it's smart, well built and simple to use. With voice functionality, intelligent rerouting and some of the best maps around, it's a great sat-nav experience.Its lack of connectivity while on the go will be an...
90%
LordPercy.com
Updated:
2017-03-01 09:16:17
When we saw our first TomTom we were taken back at its simplicity and stunned at how it made a once expensive high end in car option available to anyone with a few hundred pounds. So when we got our TomTom Go 520 for review we wondered what the gradual...
0%
sciuridae.co.uk
Updated:
2017-03-01 09:16:17
< The new TomTom Go 520 will be the in car Satellite Navigation device of choice for those in the market for a PND (Personal Navigation Device) that has all the features of the new range but just has street level maps of the UK and Eire , and the subse...
0%
Country Distributor
United Kingdom 2 distributor(s)
Disclaimer TomTom GO 520:
Disclaimer

To find out which messaging apps are supported visit: tomtom.com/connect

We recommend to use a Wi-Fi network with a download speed of at least 30 MB/S, especially when updating maps which can be large downloads.

Siri is a trademark of Apple Inc., registered in the U.S. and other countries. Google Now™ service is a trademark of Google Inc.tomtom.com/lifetime.

To learn more about Lifetime TomTom Services such as Lifetime Maps, TomTom Traffic and Speed Cameras, please visit tomtom.com/lifetime.

Supported TomTom models include: VIA 52 / 62; GO 40 / 50 / 60 / 51 / 61 / 400 / 500 / 510 / 520 / 600 / 610 / 620 / 5000 / 5100 / 5200 / 6000 / 6100 / 6200.

TomTom Services via Smartphone: To learn more and check compatibility, please visit tomtom.com/connect