location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0319B007 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:14:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.3 MP CCD Gold
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold :
The long product name of Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS 55
More>>>
Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold:
The official description of Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The compact Digital IXUS 55 epitomises stylish performance. A giant screen and exquisitely finished exterior conceal the very latest image processing technology for results that demand to be seen.

Stylish and slender
Elegantly designed with an all-metal finish, the Digital IXUS 55 is slender enough to slip into your pocket.

Resolution
A powerful 5.0 Megapixel CCD sensor delivers photo quality prints up to A3 size with room to spare for post-shoot cropping.

Ultra compact 3x optical zoom
An ultra-high refractive index aspherical (UA) 3x optical zoom lens delivers crystal-clear performance in an exceptionally compact form.

Visionary technology
The Digital IXUS 55's DIGIC II image processor ensures fast, responsive camera performance and superbly rendered colours. iSAPS analyses each scene and optimises key camera settings even before a shot is taken. The result is immediate high quality images.

Huge LCD
An extra large 2.5" LCD brings pleasure to framing and reviewing your creations. The monitor's wide viewing angle provides improved visibility for sharing playback with friends and family. QuickBright gives instant screen brightness in bright outdoor conditions. Night Display automatically improves visibility in low light for easy night shooting.

Shooting modes
Choose from 15 shooting modes to get that perfect shot. Seven preset Special Scene Modes help achieve great results in tricky lighting conditions. My Colors allows special in-camera colour effects to be applied to images and movies in real time.

Movies
Make extra-long (up to 1GB in size) 30fps VGA quality movie clips with full audio. View them with friends and family on the large LCD or connect to a TV for full screen playback. Record fast action sequences at 60fps QVGA quality and analyse them in sharp slow motion.

Printing
Printing with the Digital IXUS 55 is a breeze. Simply connect your camera to any PictBridge compatible printer and push the Print/Share button for a full colour print within seconds. Connect to a Canon SELPHY CP Series printer and take advantage of advanced print functions, such as printing ID photos and stills from your movies.

USB 2.0 Hi-Speed
Transfer images to your PC quickly and effortlessly with the ultra quick USB 2.0 Hi-Speed connection.

Short summary description Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold:
This short summary of the Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 55, 5.3 MP, 2592 x 1944 pixels, 1/2.5", CCD, 3x, Gold

Long summary description Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold:
This is an auto-generated long summary of Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold based on the first three specs of the first five spec groups.

Canon Digital IXUS 55. Megapixel (approx.): 5.3 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 16 MB. Viewfinder type: Optical. Weight: 140 g. Product colour: Gold

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
5.3 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Supported aspect ratios
4:3
Lens system
Optical zoom *
3x
Digital zoom *
4x
Combined zoom
12x
Focusing
Focus *
TTL
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Shutter
Camera shutter type
Electronic, Mechanical
Flash
Flash modes *
Auto, Manual, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Audio
Built-in microphone *
Yes
Memory
Internal memory
16 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
115.000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
USB 2.0 A/V (PAL/NTSC)
Camera
Self-timer delay *
2 s
Playback zoom (max)
2x
Design
Product colour *
Gold
Material
Stainless steel
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
Li-ion
System requirements
Mac compatibility
Yes
Operational conditions
Maximum operating temperature range (T-T)
40
Recommended operating temperature range (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
86 mm
Depth
21.6 mm
Height
53.5 mm
Weight
140 g
Packaging content
Bundled software
ZoomBrowser EX (PhotoRecord) / ImageBrowser PhotoStitch TWAIN (Windows 98 / 2000), WIA (Windows Me) ArcSoft PhotoStudio
Other features
Camera CCD sensor
1/2.5
Video capability
Yes
Dimensions (WxDxH)
86 x 53.5 x 21.6 mm
Interface
USB
Lens focal range
2.8 – 4.9
Lens system
f/2.8 – f/4.9
Built-in flash
Yes
Camera shutter speed
15 – 1/1,500
Photo mode
Auto, Manual, Digital Macro, Portrait, Night Snapshot, Scene (Kids & Pets, Indoor, Foliage, Snow, Beach, Fireworks, Underwater), Stitch Assist, Movie
Compatible operating systems
Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2 OS X v10.2 - 10.3
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:30:01
Uk has collected 21 expert reviews for Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
alphr.com
Updated:
2011-09-26 00:30:01
Slim, desirable and packed with features, the premium for the IXUS 55 is easy to swallow The IXUS 55 is the same size as its predecessor, the IXUS 50: 55mm high and 24mm deep, making it perfect for trouser pockets, yet still packing in a 3x optical zo...
83%
Cameras.co.uk
Updated:
2011-09-26 00:30:01
The Canon IXUS 55 is a very good digital camera. Picture quality compares well with similar models and I really like the design and style. Well worth a close look.
80%
digitalfunstuff.com.au
Updated:
2011-11-04 09:19:41
Canon IXUS 55 is 5 Mega pixel, 3X optical zoom (35mm-105mm, f/2.8-4.9) digital camera. Most compact sized digital camera are 3x optical zoom, which is enough for daily lifestyle shots. Because the IXUS is 5 mega pixels, the lack of zoom is compensated...
0%
hhcmag.com
Updated:
2011-09-26 00:30:01
hy does a camera have to be thin? It doesn't, but if you like the idea of having a real camera in your pocket instead of just a phone that takes fuzzy snapshots, size becomes an issue and it's certainly more comfortable to carry something small, light and slender instead of a little brick...
86%
Neocamera.com
Updated:
2011-09-26 00:30:01
This is one of the smallest ultra-compact digital cameras available. Image softness is above average even for its size, but noise is similar to other ultra-compact cameras. Otherwise, colors are fairly accurate and it captures a good amount of detail...
60%
thinkcamera.com
Updated:
2011-09-26 00:30:01
With the glut of ultra-compact 5 Megapixel cameras around, the Canon Ixus 55 face stiff competition, and so, like its brothers and sisters, has to be packed with features for both the novice and intermediate photographer. Action on the big screenThe fi...
80%
pcmag.com
Updated:
2011-09-26 00:30:01
As with the 7.2-megapixel PowerShot SD550 Digital Elph, our current Editors Choice in the high-end ultracompact category, theres a lot to like about the 5MP PowerShot SD450 Digital Elph ($399.95 list). In fact, both have many of the same features...
Good Quick performance and excellent image quality. Unique "My Color" feature. Sleek and very portable.
Bad A little tricky to operate with larger hands. Menus could be improved. No manual settings.
Bottom line The 5MP Canon PowerShot SD450 Digital Elph takes mighty fine shots for a mighty small camera, but it might be a little undersized for those with big paws...
80%
Laptopmag.com
Updated:
2011-09-26 00:30:01
If your definition of perfection is a pocket sized digital camera thats equally handy at taking pictures and shooting video, then stop searching and buy Canons new PowerShot SD450 Digital Elph.The SD450 lives up to the Elph name; its about the same...
Good Tiny yet user-friendly design, Excellent still image and video quality, Good battery life...
Bad No Shutter Priority mode...
90%
dpreview.com
Updated:
2011-09-26 00:30:01
Announced in August 2005, the SD450 (which goes by the name of Digital IXUS 55 in Europe) is the latest in a long line of ultra-compact ELPH or IXUS cameras stretching back to early 2000 (and a lot farther back than that in the film camera world)...
Good Very good resolution, Incredibly slim, compact design, Beautifully built and all-metal construction, Excellent color and white balance in most situations, Manual (custom) white balance, Good exposure and generally very reliable focus (using single-point A...
Bad Fairly strong purple fringing, Some dynamic range issues (common to cameras using this sensor), Some edge and corner softness at wide angle/max aperture, Battery life when using LCD, No exposure information in record mode except when camera shake is an is...
Bottom line In an ideal world buying an ultra compact camera would not involve any compromise at all. But this aint a perfect world, and if you want a camera you really can carry with you anytime, anywhere then you have to accept there will be some trade-off in...
0%
review-shop.com
Updated:
2011-09-26 00:30:01
After Canon released the 5-Megapixel Canon PowerShot SD450, I decided to find out how much different it is from the Canon SD400. On the surface, it seemed that the only difference would be the larger LCD screen (2.5-inch vs. s-inch on SD400). I have b...
100%
photographyblog.com
Updated:
2011-09-26 00:30:01
The Canon Digital IXUS 55 is an ultra-compact 5 megapixel digital camera with a stylish and durable stainless steel body. It offers a 3x optical zoom lens which is equivalent to 35-105mm on a 35mm camera. The IXUS 55 (also known as the Powershot SD45...
Bottom line The Canon Digital IXUS 55 is a a good-looking and incredibly well-made point-and-shoot digital camera that thankfully doesnt sacrifice substance for style. The IXUS 55 is a tiny camera that both looks great and works well, with a number of innovative...
80%
dpinterface.com
Updated:
2011-09-26 00:30:01
DPInterface Canon PowerShot SD450Digital ELPH Review (Digital Ixus 55/Ixy Digital 60)Brad Soo - February 2nd, 2006 The Canon PowerShot SD450 Digital ELPH is not a major step up from the SD400. So current SD400 owners should not need to dump their came...
0%
techreviewsource.com
Updated:
2011-09-26 00:30:01
The Canon PowerShot SD450 is a pretty nice camera with some excellent features that many other competing cameras do not have. First off, its got 5-megapixels and it shows! The body of the SD450 is about 3.5 x 2 x 1 inches and it has a curvy metal...
60%
Country Distributor
Nederland 1 distributor(s)