location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 16-35mm f/2.8L III USM Lens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 16-35mm f/2.8L III USM Lens
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0573C005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292037722
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:25:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon EF 16-35mm f/2.8L III USM Lens
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Capture striking architecture and expansive landscapes with this ultra-wide-angle L-series lens
  • - Constant maximum aperture of f/2.8 across the zoom range
  • - Create soft background focus with a 9-bladed circular aperture diaphragm
  • - Produce sharp, high-contrast images with Super UD (ultra-low dispersion) elements to suppress chromatic aberrations
  • - Flare is reduced when shooting into the light, thanks to advanced ASC and SWC lens coatings
  • - Be prepared for split-second moments with a fast, responsive Auto Focus with Ultra-Sonic Motor (USM)
  • - Prevent vignetting and protect the front lens element with petal-shaped lens hood
  • - Compatible with all DSLR cameras including full frame and EOS M mirrorless with an EF-EOS M Mount adapter
Long product name Canon EF 16-35mm f/2.8L III USM Lens :
The long product name of Canon EF 16-35mm f/2.8L III USM Lens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF 16-35mm f/2.8L III USM Lens
More>>>
Canon EF 16-35mm f/2.8L III USM Lens:
The official description of Canon EF 16-35mm f/2.8L III USM Lens as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EF 16-35mm f/2.8L III USM is an ultra-wide-angle lens producing stunning clarity throughout the focal range. Suited to architecture and landscape photography, the focal lengths this lens can achieve make it an ideal companion for wider perspectives. Make the most of available light with the EF 16-35mm f/2.8L III USM’s large f/2.8 aperture, with a 9-bladed circular diaphragm creating beautiful bokeh. Part of the Canon professional L-series flagship range, it’s designed for robust handling and resistant to dust and moisture. The in-built Ultra-Sonic Motor (USM) drives fast and quiet Auto Focus with optional full manual override and the integrated petal-shaped lens hood prevents vignetting whilst protecting the front lens element.

Short summary description Canon EF 16-35mm f/2.8L III USM Lens:
This short summary of the Canon EF 16-35mm f/2.8L III USM Lens data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 16-35mm f/2.8L III USM Lens, Ultra-wide lens, 16/11, 16 - 35 mm, Canon EF

Long summary description Canon EF 16-35mm f/2.8L III USM Lens:
This is an auto-generated long summary of Canon EF 16-35mm f/2.8L III USM Lens based on the first three specs of the first five spec groups.

Canon EF 16-35mm f/2.8L III USM Lens. Component for: SLR, Lens structure (elements/groups): 16/11, Lens type: Ultra-wide lens. Camera brands compatibility: Canon, AF actuator: Ring USM, Maximum magnification: 0.25x. Product colour: Black. Diameter: 8.85 cm, Filter size: 8.2 cm, Length: 127.5 mm

Lens system
Component for *
SLR
Lens type *
Ultra-wide lens
Lens structure (elements/groups) *
16/11
Lens viewing angle, horizontal
98°
Focus adjustment
Auto/Manual
Lens viewing angle, vertical
74.17°
Lens viewing angle, diagonal
108.17 - 63°
Focal length range
16 - 35 mm
Minimum aperture number *
22
Number of diaphragm blades
9
Closest focusing distance *
0.28 m
Lens system
Lens mount interface *
Canon EF
Performance
AF actuator
Ring USM
Camera brands compatibility *
Canon
Maximum magnification
0.25x
Ultrasonic motor (USM)
Yes
Lens coating features
Air Sphere Coating (ASC)
Design
Product colour
Black
Weight & dimensions
Length
127.5 mm
Weight
790 g
Diameter *
8.85 cm
Filter size *
8.2 cm
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)