location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PE5221T power distribution unit (PDU) 21 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE5221T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE5221T
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:28:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN PE5221T user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN PE5221T power distribution unit (PDU) 21 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thin form factor design with 56 mm width
  • - Built-in 10/100 Mbps Ethernet port
  • - Supports TCP/IP, UDP, HTTP, HTTPS, SSL, DHCP, SMTP, NTP, DNS, Auto Sense, Ping, Telnet, and SNMP V1,V2&V3
  • - 2-level account and password security
  • - IP/MAC filters, SSL 128-bit data encryption and RADIUS for remote authentication
  • - Supports eco DC Energy Management Software
  • - Browser access via IE, Firefox, Chrome, Safari and more
  • - Bank level power metering and monitoring
  • - Environment monitoring via external sensors for rack temperature and humidity readings with threshold alerts
  • - Real-time aggregate current, voltage, power, and aggregate power dissipation displayed in a browser-based UI
  • - Space saving 0U rack mount design with rear mounting
  • - Lok-U-Plug and EZ-Lok Holders – easily secures power cables to the PDU
  • - eco DC Energy Management Software*
  • - Automatic discovery of all ATEN PDUs within the same intranet
  • - Remote real-time power measurement and monitoring of PDUs
  • - Real-time environment monitoring via sensors
  • - Plotting and monitoring of all ATEN PDU devices
  • - Exceed threshold alerts through real-time monitoring, SMTP and System log
  • - Power analysis reports
  • - * eco DC is designed to work with NRGence™ eco PDUs, and is bundled with all PE series packages.
Long product name ATEN PE5221T power distribution unit (PDU) 21 AC outlet(s) 0U Black :
The long product name of ATEN PE5221T power distribution unit (PDU) 21 AC outlet(s) 0U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16A 21-Outlet Metered Thin Form Factor eco PDU
More>>>
ATEN PE5221T power distribution unit (PDU) 21 AC outlet(s) 0U Black:
The official description of ATEN PE5221T power distribution unit (PDU) 21 AC outlet(s) 0U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN NRGence™ PE5221T eco PDUs are thin form factor intelligent PDUs that contain 21 AC outlets available in IEC or NEMA socket configurations. The lightweight thin form factor eco PDUs have a smaller width and input region than ATEN’s standard and low profile PDUs. The thin form factor series have a 56 mm width that fits tight into server racks providing more space for cooling and maintenance. The smaller design leaves 8% more space in the rack to increase air flow and cool IT equipment more effectively. It also means faster maintenance with easier access to equipment normally installed behind the PDU.

NRGence™ eco PDUs offer real-time power measurement and threshold alerts – allowing you to monitor the PDU’s power status, bank status and circuit breakers, either at the PDU or from any location via a TCP/IP connection.

 

With the combination of ATEN eco PDUs and eco DC Energy Management Web GUI, a data center is equipped with real-time monitoring, measurement and analysis of energy consumption – with reports of power usage and PUE to meet the ISO 50001 requirements. These indexes will automatically generate customized reports about your data center’s energy use and include energy saving suggestions. The suggestions allow you to optimize energy usage and save money without harming your IT equipment’s reliability. eco DC Energy Management Web GUI provides easy multi-PDU management with an intuitive user-friendly interface that allows you to configure PDUs and monitor the power status of equipment connected to them.

Short summary description ATEN PE5221T power distribution unit (PDU) 21 AC outlet(s) 0U Black:
This short summary of the ATEN PE5221T power distribution unit (PDU) 21 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN PE5221T, Metered, 0U, Single-phase, Vertical, Black, 21 AC outlet(s)

Long summary description ATEN PE5221T power distribution unit (PDU) 21 AC outlet(s) 0U Black:
This is an auto-generated long summary of ATEN PE5221T power distribution unit (PDU) 21 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

ATEN PE5221T. PDU types: Metered, Rack capacity: 0U, Type: Single-phase. AC outlets quantity: 21 AC outlet(s), AC outlet types: C13 coupler, C19 coupler. Cable length: 3 m, Certification: CE, FCC, J55022 CE-LVD, PSE. Supported network protocols: TCP/IP, UDP, HTTP, HTTPS, SSL, DHCP, SMTP, NTP, DNS, Auto Sense, Ping, Telnet, SNMP V1,V2&V3. Nominal input voltage: 100-240 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz

Design
PDU types *
Metered
Type
Single-phase
Rack capacity *
0U
Mounting
Vertical
Product colour
Black
Ports & interfaces
AC outlets quantity *
21 AC outlet(s)
AC outlet types *
C13 coupler, C19 coupler
Ethernet LAN (RJ-45) ports
1
Features
LED indicators
Yes
Cable length
3 m
Certification
CE, FCC, J55022 CE-LVD, PSE
Management features
Supported network protocols
TCP/IP, UDP, HTTP, HTTPS, SSL, DHCP, SMTP, NTP, DNS, Auto Sense, Ping, Telnet, SNMP V1,V2&V3
Power
Nominal input voltage *
100-240 V
Power
AC input frequency
50 - 60 Hz
Maximum current *
16 A
Nominal output voltage
100-240 V
Load capacity
3680 VA
Maximum input current per phase
16 A
Weight & dimensions
Dimensions (WxDxH)
56 x 902 x 48 mm
Weight
2.34 kg
Packaging content
Cables included
AC
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)