location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC C19/IEC309 2.5m Black C19 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C19/IEC309 2.5m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9876 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304189398 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 375583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC C19/IEC309 2.5m Black C19 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.5 m
  • - IEC 309 Straight Male
  • - C19 coupler Straight Female
  • - Black
Long product name APC C19/IEC309 2.5m Black C19 coupler :
The long product name of APC C19/IEC309 2.5m Black C19 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C19/IEC309, 90-250V, 16A, 2.5m
More>>>
Short summary description APC C19/IEC309 2.5m Black C19 coupler:
This short summary of the APC C19/IEC309 2.5m Black C19 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

APC C19/IEC309 2.5m, 2.5 m, IEC 309, C19 coupler, 90 - 250 V, 16 A

Long summary description APC C19/IEC309 2.5m Black C19 coupler:
This is an auto-generated long summary of APC C19/IEC309 2.5m Black C19 coupler based on the first three specs of the first five spec groups.

APC C19/IEC309 2.5m. Cable length: 2.5 m, Connector 1: IEC 309, Connector 2: C19 coupler. Input voltage: 90 - 250 V, Input current: 16 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
2.5 m
Connector 1 *
IEC 309
Connector 2 *
C19 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Overload protection
No
Certification
VDE, PEP, EOLI
Power
Input voltage
90 - 250 V
AC input frequency
50 - 60 Hz
Input current
16 A
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operational conditions
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Non-operating altitude
15000
Weight & dimensions
Weight
240 g
Packaging data
Package width
102 mm
Package depth
203 mm
Package height
51 mm
Package weight
300 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)