location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BABY born Interactive Bathtube with Foam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BABY born
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Interactive Bathtube with Foam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
822258
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167822258
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:14:04
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name BABY born Interactive Bathtube with Foam :
The long product name of BABY born Interactive Bathtube with Foam. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Interactive Bathtub with Foam, 3+
More>>>
BABY born Interactive Bathtube with Foam:
The official description of BABY born Interactive Bathtube with Foam as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Splashing, squirting and cutting heaps of foam...it's bathtime! So much for children don't like to bathe. It's almost impossible to get BABY born® out of her new bathtub. There are two pump buttons on the utensils board. One of them provides the shower head with water and the other creates wonderful heaps of foam. The light function at the bottom of the tub makes the foam shine in all different colours. A small rubber ducky keeps her company during bath time. The bath-time-fun sounds are so jolly that it's almost impossible to persuade BABY born® to come out of the tub.

- High-quality accessories for the BABY born® branded doll
- For enhanced, diverse and long-lasting fun through play
- Requires batteries (included)

BABY born® Interactive Bathtub with foam function, shower head, light and sound effects and rubber ducky.

Short summary description BABY born Interactive Bathtube with Foam:
This short summary of the BABY born Interactive Bathtube with Foam data-sheet is auto-generated and uses the product title and the first six key specs.

BABY born Interactive Bathtube with Foam, Doll bathtub set, 3 yr(s), Batteries required

Long summary description BABY born Interactive Bathtube with Foam:
This is an auto-generated long summary of BABY born Interactive Bathtube with Foam based on the first three specs of the first five spec groups.

BABY born Interactive Bathtube with Foam. Product type: Doll bathtub set, Recommended age (min): 3 yr(s). Batteries required, Number of batteries supported: 3, Battery type: AA

Features
Product type *
Doll bathtub set
Recommended age (min) *
3 yr(s)
Compatibility
43 cm
Product colour *
Multicolour
Sounding
Yes
Backlight
Yes
Battery
Batteries required
Yes
Number of batteries supported
3
Battery type
AA
Packaging data
Package width
402 mm
Package depth
263 mm
Package height
245 mm
Package volume
25900 cm³
Packaging content
Batteries included
Yes
Logistics data
Master (outer) case width
412 mm
Master (outer) case length
264 mm
Master (outer) case height
538 mm
Master (outer) case gross weight
3.75 kg
Master (outer) case volume
59000 cm³
Products per master (outer) case
2 pc(s)
Master (outer) case net weight
2.9 kg
Products per intermodal container (20ft)
957 pc(s)
Products per intermodal container (40ft)
1914 pc(s)