Bals Elektrotechnik 2604 socket-outlet White

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9695
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bals Elektrotechnik 2604 socket-outlet White:

Bals Elektrotechnik 2604, 3P+N+PE, 6 h, White, Polyamide, IP67, 200 - 415 V

Long summary description Bals Elektrotechnik 2604 socket-outlet White:

Bals Elektrotechnik 2604. Number of poles: 3P+N+PE, Reference: 6 h. Product colour: White, Housing material: Polyamide, International Protection (IP) code: IP67. Rated voltage: 200 - 415 V, Rated current: 32 A, Rated frequency: 50 - 60. Weight: 404 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.