Leitz logo

Leitz 55640094 stapler Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74307
Info modified on:
14 Mar 2024, 19:06:19
Warranty:
10 year guarantee when using Leitz staples
Long product name Leitz 55640094 stapler Black, Stainless steel:

Plier Leitz Style 15 sheets Back loader, 0.24 kg, Satin Black

Leitz 55640094 stapler Black, Stainless steel:

Distinctive, high quality pliers in a modern brushed surface design and sophisticated colour range: arctic white, garnet red, celadon green, titan blue and satin black. Suitable for home and work use.

Staples up to 15 sheets of paper (80 gsm)

Traditional back loading functionality

49.5 mm insertion depth

For Leitz Power Performance P2 staples, No. 10

Short summary description Leitz 55640094 stapler Black, Stainless steel:

Leitz 55640094, 15 sheets, Black, Stainless steel, P2 No. 10, Metal, 80 g/m², 4.85 cm

Long summary description Leitz 55640094 stapler Black, Stainless steel:

Leitz 55640094. Stapling capacity: 15 sheets, Product colour: Black, Stainless steel, Type of staple: P2 No. 10. Weight: 240 g, Dimensions (WxDxH): 81 x 26 x 166 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.