location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HyperX CloudX Revolver Gears of War

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CloudX Revolver Gears of War
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX-HSCRXGW-RD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617260007 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2022 16:02:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HyperX CloudX Revolver Gears of War
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Red Gaming Head-band Headset
  • - Wired
  • - Circumaural 12 - 28000 Hz 33 Ω 104.5 dB
  • - Microphone type: Boom -40 dB
Warranty: 2 years
Long product name HyperX CloudX Revolver Gears of War :
The long product name of HyperX CloudX Revolver Gears of War. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CloudX Revolver Gears of War
More>>>
Short summary description HyperX CloudX Revolver Gears of War:
This short summary of the HyperX CloudX Revolver Gears of War data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX CloudX Revolver Gears of War, Wired, Gaming, 12 - 28000 Hz, 364 g, Headset, Black, Red

Long summary description HyperX CloudX Revolver Gears of War:
This is an auto-generated long summary of HyperX CloudX Revolver Gears of War based on the first three specs of the first five spec groups.

HyperX CloudX Revolver Gears of War. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 12 - 28000 Hz. Cable length: 1.3 m. Weight: 364 g. Product colour: Black, Red

Source Testseek summary Average rating
Reviews
Updated:
2016-10-27 01:57:20
Uk has collected 12 expert reviews for HyperX CloudX Revolver Gears of War and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Brand Image Product code Product Stock Price from
HyperX

HyperX Cloud Stinger Headset Wired Head-band Gaming Black
(show image)
HX-HSCS-BK/EM Cloud Stinger 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)