location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-2911SX/LC-001 Internal Fiber 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-2911SX/LC-001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
990-003508-001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7670351967876 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:07:50
The date of the most recent change of this product data-sheet in Icecat.
Allied Telesis 990-003508-001 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Allied Telesis AT-2911SX/LC-001 Internal Fiber 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - VLAN support
  • - Smart Load Balancing (SLB) and failover
  • - MSI and MSI-X capabilities (up to 17 MSI vectors)
  • - I/O virtualization support for VMWare
  • - NetQueue and Microsoft VMQ
  • - Link aggregation smart switch
  • - Link aggregation LACP
Warranty: 2Years
Long product name Allied Telesis AT-2911SX/LC-001 Internal Fiber 1000 Mbit/s :
The long product name of Allied Telesis AT-2911SX/LC-001 Internal Fiber 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCIe, 1 Gbps, LC
More>>>
Allied Telesis AT-2911SX/LC-001 Internal Fiber 1000 Mbit/s:
The official description of Allied Telesis AT-2911SX/LC-001 Internal Fiber 1000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Allied Telesis 2911 Series Network Adapters feature a PCI Express (PCIe x1) design, providing the maximum possible bandwidth and bus efficiency with the benefits of low-power consumption.

- Feature a PCI Express (PCIe x1) design
- Includes a Microsoft Windows that performs tests, diagnostics and analysis
- Personalize your network based on your needs with priority queuing
- Enjoy advanced manageability for both admins and engineers

Short summary description Allied Telesis AT-2911SX/LC-001 Internal Fiber 1000 Mbit/s:
This short summary of the Allied Telesis AT-2911SX/LC-001 Internal Fiber 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-2911SX/LC-001, Internal, Wired, PCI Express, Fiber, 1000 Mbit/s

Long summary description Allied Telesis AT-2911SX/LC-001 Internal Fiber 1000 Mbit/s:
This is an auto-generated long summary of Allied Telesis AT-2911SX/LC-001 Internal Fiber 1000 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis AT-2911SX/LC-001. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Fiber. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Fiber
Fiber ports quantity
1
Fiber optic connector
LC
PCI version
1.0
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards *
IEEE 802.1Q, IEEE 802.1p, IEEE 802.2, IEEE 802.3ab, IEEE 802.3ac, IEEE 802.3ad, IEEE 802.3x, IEEE 802.3z
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Fiber ethernet cabling technology
1000BASE‑LX
Security algorithms
SNMP
Full duplex
Yes
Jumbo frames support
Yes
VLAN tagging
Yes
iSCSI support
Yes
Design
Internal *
Yes
LED indicators
Activity, Link
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
88 mm
Height
69 mm
Weight
68 g
Technical details
Compliance certificates
RoHS
Other features
Receive Side Scaling (RSS)
Yes
Country Distributor
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Suomi 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)