location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Advance USB 3.0 Slim 3-port HUB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Advance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Slim 3-port HUB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U3CR3HUB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611701177
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:56
The date of the most recent change of this product data-sheet in Icecat.
i-tec U3CR3HUB user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
i-tec U3CR3HUB user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name i-tec Advance USB 3.0 Slim 3-port HUB :
The long product name of i-tec Advance USB 3.0 Slim 3-port HUB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-tec USB 3.0 Slim 3-port HUB with memory card reader and OTG adapter, 3x USB 3.0 port, 1x slot for SD/SDHC/SDXC, 1x slot for micro SD/SDHC/SDXC, 1x OTG adapter to micro USB, for notebook tablet smartphone PC, Windows Mac Android
More>>>
i-tec Advance USB 3.0 Slim 3-port HUB:
The official description of i-tec Advance USB 3.0 Slim 3-port HUB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ADVANCE Series is the highest level of i-tec accessories bringing you the cutting edge technologies of products with a modern design and exclusive packaging.

Combination of passive HUB 3 port with card reader. An ideal companion for everybody who does not have enough USB ports in his/her notebook, tablet or PC and who has to constantly connect and disconnect his/her favorite USB equipment. The memory card reader will be appreciated especially by users of digital cameras and HD video cameras using memory cards as a medium for a frequent transmission of data.

This HUB offers three USB 3.0 ports for connecting the USB equipment and high speed data transfer (5 Gbps). Supports Plug & Play function and standard USB charging – automatical detection of connected mobile devices. Two slots for memory cards supports formats SD, SDHC, SDXC, micro SD, micro SDHC and micro SDXC.

The USB 3.0 interface is important mainly for data transfers from USB 3.0 memory cards and flash drives which will use its high transfer speed most. This HUB does not require installation of drivers. You will just connect it by the USB cable to your computer and immediately you can start using it. This HUB has a built in overcurrent protection of your computer in case of short connection on the peripheries. The interface is compatible with USB 2.0. Thanks to its compact dimensions and low weight it is an ideal also for using when traveling. OTG adapter to micro USB for connecting the HUB to your tablet or smartphone is included.

Short summary description i-tec Advance USB 3.0 Slim 3-port HUB:
This short summary of the i-tec Advance USB 3.0 Slim 3-port HUB data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Advance USB 3.0 Slim 3-port HUB, Black, SD, SDHC, SDXC, 129 mm, 29 mm, 19 mm, 46 g

Long summary description i-tec Advance USB 3.0 Slim 3-port HUB:
This is an auto-generated long summary of i-tec Advance USB 3.0 Slim 3-port HUB based on the first three specs of the first five spec groups.

i-tec Advance USB 3.0 Slim 3-port HUB. Product colour: Black. Compatible memory cards: SD, SDHC, SDXC. Width: 129 mm, Depth: 29 mm, Height: 19 mm. Package width: 220 mm, Package depth: 152 mm, Package height: 32 mm. Power source type: USB

Features
Product colour
Black
LED indicators
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Weight & dimensions
Width
129 mm
Depth
29 mm
Height
19 mm
Weight
46 g
Packaging data
Package width
220 mm
Package depth
152 mm
Package height
32 mm
Package weight
101 g
Packaging content
Manual
Yes
System requirements
Mac operating systems supported
Yes
Windows operating systems supported
Yes
Power
Power source type
USB
Brand Image Product code Product Stock Price from
i-tec Metal USB-C HUB 3 Port + Gigabit Ethernet Adapter i-tec Metal USB-C HUB 3 Port + Gigabit Ethernet Adapter
(show image)
C31METALG3HUB USB-C Metal HUB 3 Port + Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB C HDMI Travel Adapter PD/Data i-tec USB C HDMI Travel Adapter PD/Data
(show image)
C31DTPDHDMI USB C HDMI Travel Adapter PD/Data 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB-C Slim Passive HUB 3 Port + Card Reader i-tec Advance USB-C Slim Passive HUB 3 Port + Card Reader
(show image)
C31CR3HUB USB-C Slim Passive HUB 3 Port + Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB-C Slim Passive HUB 3 Port + Gigabit Ethernet Adapter i-tec Advance USB-C Slim Passive HUB 3 Port + Gigabit Ethernet Adapter
(show image)
C31GL3SLIM USB-C Slim Passive HUB 3 Port + Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 Slim HUB 3 Port + Gigabit Ethernet Adapter i-tec Advance USB 3.0 Slim HUB 3 Port + Gigabit Ethernet Adapter
(show image)
U3GL3SLIM USB 3.0 Slim HUB 3 Port + Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB-C HDMI and USB Adapter + Power Delivery i-tec Advance USB-C HDMI and USB Adapter + Power Delivery
(show image)
C31AHDMIPD USB-C HDMI and USB Adapter + Power Delivery 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal USB 3.0 HUB 3 Port i-tec Metal USB 3.0 HUB 3 Port
(show image)
U3A3HUB USB 3.0 Metal HUB 3 Port 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal USB 3.0 HUB 3 Port + Gigabit Ethernet Adapter i-tec Metal USB 3.0 HUB 3 Port + Gigabit Ethernet Adapter
(show image)
U3GLAN3HUB USB 3.0 Metal HUB 3 Port + Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)