APC logo

APC Battery Pack 230V f SUA1000XLI Sealed Lead Acid (VRLA) 24 V

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
303354
Info modified on:
04 Mar 2024, 08:10:44
Warranty:
Standard warranty 2 years repair or replace
Long product name APC Battery Pack 230V f SUA1000XLI Sealed Lead Acid (VRLA) 24 V:

APC Smart-UPS XL 24V Battery Pack

APC Battery Pack 230V f SUA1000XLI Sealed Lead Acid (VRLA) 24 V:

APC Smart-UPS XL 24V Battery Pack

Features - Cascading Capabilities, Hot Pluggable Operation, Intelligent Battery Management

Short summary description APC Battery Pack 230V f SUA1000XLI Sealed Lead Acid (VRLA) 24 V:

APC Battery Pack 230V f SUA1000XLI, Sealed Lead Acid (VRLA), 24 V, Black, 31 kg, 170.2 x 439.4 x 215.9 mm, 0 - 40 °C

Long summary description APC Battery Pack 230V f SUA1000XLI Sealed Lead Acid (VRLA) 24 V:

APC Battery Pack 230V f SUA1000XLI. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 24 V, Product colour: Black. Weight: 31 kg, Dimensions (WxDxH): 170.2 x 439.4 x 215.9 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.