location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M102a Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro M102a Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G3Q34A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894212368 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 365319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 12:43:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Aug 2024
Product end of life date
Bullet Points HP LaserJet Pro M102a Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
  • - Up to 600 x 600 dpi, HP FastRes 1200 (1200 dpi quality)
Warranty: One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro M102a Printer :
The long product name of HP LaserJet Pro M102a Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro M102a Printer
More>>>
HP LaserJet Pro M102a Printer:
The official description of HP LaserJet Pro M102a Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep things simple with an affordable HP LaserJet Pro powered by JetIntelligence Toner cartridges. Produce consistent, professional documents from a compact laser printer designed for efficiency.

Short summary description HP LaserJet Pro M102a Printer:
This short summary of the HP LaserJet Pro M102a Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M102a Printer, Laser, 600 x 600 DPI, A4, 22 ppm, Duplex printing, White

Long summary description HP LaserJet Pro M102a Printer:
This is an auto-generated long summary of HP LaserJet Pro M102a Printer based on the first three specs of the first five spec groups.

HP LaserJet Pro M102a Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm, Duplex printing. Display: LED, Product colour: White

Designed for efficiency

Wait less with an HP LaserJet Pro that prints faster than its predecessor[1] – up to 23 pages per minute.[2]
Grab the documents you need and go. Print first pages in as fast as 7.3 seconds.[3]
Help save energy with HP Auto-On/Auto-Off Technology[4] and Instant-on Technology.

Mobile printing made simple with the HP LaserJet Pro M102w

Connect this HP laser printer directly to your PC via the included Hi-Speed USB 2.0 port.

HP quality – print after print

Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Track toner levels with print gauge technology[5] and produce the most prints possible.
Quickly replace your cartridges, using auto seal removal and easy-open packaging.

Fast first page print time from ready mode
Fast first page print time from ready mode

Print the first page from ready mode as fast as 7.3 seconds

HP Auto-On/Auto-Off Technology

Help save energy with HP Auto-On/Auto-Off Technology.

AirPrint® with media presence sensor

Pull print jobs from your pocket

Precision black toner
Precision black toner

Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints

Toner cartridges specially designed to work best with HP printers and MFPs

Proven reliability

Print gauge technology

Original HP Toner cartridge with JetIntelligence

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Time to first page (black, normal)
7.3 s
Features
Maximum duty cycle *
10000 pages per month
Recommended duty cycle
150 - 1500 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
URF, PWG, PCLmS
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 2 input capacity
150 sheets
Paper input type
Paper tray
Maximum number of input trays
2
Maximum input capacity
160 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Postcard, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Card reader integrated
No
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6.5 dB
Design
Market positioning *
Home & office
Product colour *
White
Built-in display *
Yes
Display
LED
Control type
Buttons
Certification
CISPR 22:2008 / EN 55022:2010 - Class B, EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2013, EN 55024:2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue; GB9254-2008, GB17625.1-2012
Power
Power consumption (printing) *
380 W
Power
Power consumption (ready)
1.7 W
Power consumption (PowerSave)
0.5 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
0.568 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver
Sustainable technologies and materials
Mercury free
Doesn't contain
Mercury
Weight & dimensions
Width
364.7 mm
Depth
247.3 mm
Height
190.6 mm
Weight
4.7 kg
Packaging data
Package width
397 mm
Package depth
247 mm
Package height
298 mm
Package weight
6.6 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
700 pages
Warranty card
Yes
Software CD
Yes
Documentation CD
Yes
Cables included
AC
Brand-specific features
HP ePrint
No
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Printer Assistant (UDC); HP Device Toolbox; HP Utility (Mac)
HP Software provided
HP Software Installer, HP Software Uninstaller (exclude Win8+), HP PCLmS Printer Driver, HP Device Experience (DXP), HP Web Services Assist (HP Connected), HP Printer Assistant, HP Scan Driver, HP Scan Application, HP Fax Driver (4:1 bundle only), HP Fax Application (4:1 bundle only), HP Product Improvement Study
Logistics data
Harmonized System (HS) code
8443321010
Technical details
Master (outer) cases per pallet layer
12 pc(s)
Other features
Recommended system requirements
Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer; Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8; Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
27 dB
Acoustic pressure emissions bystander (ready)
17 dB
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:14:57
Uk has collected 3 expert reviews for HP LaserJet Pro M102a Printer 600 x 600 DPI A4 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
pcmag.com
Updated:
2017-05-01 05:14:57
Designed for home-based or micro offices, the monochrome HP LaserJet Pro M102w ($159.99) is small enough to fit on most desktops, and it would make a good fit as a personal laser printer connected to a single PC. (You get Wi-Fi and USB connectivity, but t...
Good Good text print quality, Low price, Reasonably fast, Compact, Wi-Fi and Wi-Fi Direct support...
Bad Subpar graphics and image print quality, No Ethernet connectivity, Does not support automatic two-sided (duplex) printing, High running costs, Potentially confusing registration process...
Bottom line The monochrome HP LaserJet Pro M102w is an inexpensive and compact standalone laser printer that prints terrific-looking text and so-so graphics and images, making it a decent fit for a micro or home office...
70%
Country Distributor
España 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP LaserJet Pro M102a Printer:
Disclaimer

[1] Speed comparison is between HP LaserJet Pro and predecessor HP printers and MFPs and is based on published specifications. Speed measured using ISO/IEC 24734. Exact speed varies depending on the system configuration, software application, driver, and document complexity. Learn more at hp.com/go/printerclaims.
[2] Printing speed measured using ISO/IEC 24734 and excludes first set of test documents. Exact speed varies depending on the system configuration, software application, driver, and document complexity. Learn more at hp.com/go/printerclaims.
[3] Measured using ISO/IEC 17629. Exact speed varies depending on the system configuration, software application, driver, and document complexity. Learn more at hp.com/go/printerclaims.
[4] HP Auto-On/Auto-Off Technology capabilities are subject to printer and settings.
[5] As compared with cartridge gauges for HP predecessor products.
Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Not supporting Windows® XP (64-bit) and Windows Vista® (64-bit); Not all "Compatible Operating Systems" are supported with INBOX software, full solution software available only for Windows 7 and newer, Legacy Windows Operation Systems (Vista, and equivalent servers) drivers only. For Windows Server 2003 32-bit and 2008 32-bit/64-bit, 2008 R2 64-bit, 2012 64-bit, 2012 R2 64-bit only drivers (print/scan/fax) are installed. Windows RT OS for Tablets (32-bit/64-bit) uses a simplified HP print driver built into the RT OS. Linux systems use in-OS HPLIP software.
HP Introductory Black LaserJet Toner Cartridge (700 pages), HP Original LaserJet Imaging Drum (12,000 pages). Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115 V device.
HP Introductory Black LaserJet Toner Cartridge (700 pages), HP Original LaserJet Imaging Drum (12,000 pages). Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Declared yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Based on the Blue Angel TEC method with the following possible exceptions: 1 minute or less sleep delay setting, Wi-Fi disabled.