location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-r105nia Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-r105nia
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K0X71EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793675083 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 15-r105nia Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Pentium® N3540 2.16 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 41 Wh 45 W
  • - Windows 8.1 64-bit
Long product name HP 15-r105nia Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black :
The long product name of HP 15-r105nia Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium N3540 (2M Cache 2.16GHz), 15.6" LED HD 1366x768, 4GB DDR3L 1600MHz, 500GB HDD, Intel HD Graphics, DVD SuperMulti, WebCam, Fast Ethernet, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, Windows 8.1 64-bit
More>>>
HP 15-r105nia Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:
The official description of HP 15-r105nia Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This HP notebook is all about getting the perfect combination of design, reliability, and great features. Style and productivity while keeping your wallet in mind - now that's something to get excited about.

Right features, right price

- Reliable storage and dependable power for an unbeatable value.

Colourful choices

- A range of vibrant colours and a textured fingerprint-proof cover gives you a stylish way to show off.

Extended battery Life

- A longer lasting battery means more time outside and more time on the go.

HP Connected Music.

- Get access to unlimited listening of radio playlists for 12 months. Enjoy the latest songs of your favorite music styles, ad-free, and get a chance to win concert tickets and experiences with your preferred artists.

Short summary description HP 15-r105nia Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:
This short summary of the HP 15-r105nia Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15-r105nia, Intel® Pentium®, 2.16 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 15-r105nia Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:
This is an auto-generated long summary of HP 15-r105nia Intel® Pentium® N3540 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black based on the first three specs of the first five spec groups.

HP 15-r105nia. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
N3540
Processor cores
4
Processor threads
4
Processor boost frequency
2.66 GHz
Processor frequency *
2.16 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Pentium N3000 Series for Mobile
Processor codename
Bay Trail
Stepping
C0
Thermal Design Power (TDP)
7.5 W
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
313 MHz
On-board graphics card burst frequency
896 MHz
On-board graphics card dynamic frequency (max)
896 MHz
On-board graphics card DirectX version
11.2
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
Total number of SATA connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Enhanced Halt State
Yes
Intel® Secure Key
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Processor package size
25 x 27 mm
Processor code
SR1YW
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
82105
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
41 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
Power on
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
378 mm
Depth
260 mm
Height
25 mm
Weight *
2.23 kg
Packaging data
Package width
508 mm
Package depth
305 mm
Package height
76 mm
Package weight
3.09 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes