location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook UX310UA-WB71-RG Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Pink gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX310UA-WB71-RG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0CJ2-M02280 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Zenbook UX310UA-WB71-RG Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Pink gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Pink gold
  • - Intel® Core™ i7 i7-6500U 2.5 GHz
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 520
  • - Bluetooth 4.1
  • - 48 Wh
  • - Windows 10 Home
Long product name ASUS Zenbook UX310UA-WB71-RG Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Pink gold :
The long product name of ASUS Zenbook UX310UA-WB71-RG Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Pink gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6500U (2.5GHz, 4M Cache), 8GB RAM, 2568GB SSD, Intel HD Graphics 5500, WLAN 802.11, Windows 10
More>>>
ASUS Zenbook UX310UA-WB71-RG Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Pink gold:
The official description of ASUS Zenbook UX310UA-WB71-RG Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Pink gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra Sleek. Non-Stop Performance.

Ultra Sleek. Ultra Elegant
The ZenBook Series practically invented thin and light, and ZenBook UX310 continues that proud heritage, featuring a timelessly elegant all-new design with a profile that's just 18.35mm thin. Using solid aluminum alloy keeps the weight down to just 1.45kg, but it takes dozens of precisely-controlled manufacturing steps to craft it into its sleek shape. Our unique spun-metal finish, with its Zen-inspired concentric circles, adorns the lid, with a tough and durable brushed-metal finish adorning the rest of the chassis. Finally, we anodize ZenBook UX310 in one of two nature-inspired shades: Quartz Grey or Rose Gold.

Incredible Performance
Superb mobile performance is the hallmark of ZenBook, and in ZenBook UX310 this is delivered by a 6th-generation Intel® Core™ up to i7 processor, with up to 16GB DDR4 2133MHz RAM for ultra-smooth video. The latest dual-band 802.11ac Wi-Fi provides super-fast speeds, and Bluetooth® 4.1 connects you easily to your gadgets. True professionals demand the latest technology, and the revolutionary, reversible USB Type-C port gives you high-speed access to the latest high-performance peripherals. With the HDMI port, you can connect to monitors, TVs or projectors with no hassle. Effortless multitasking, smooth video playback, and super-fast application launches — ZenBook UX310 is always ready when you are. It's supremely energy-efficient too, meaning fewer trips to the power socket!

Ultimate Graphics.
A display as outstanding as that on ZenBook UX310 deserves only the most outstanding graphics, so we chose the amazing NVIDIA® GeForce® 940MX for silky-smooth high-definition video playback.

Every Detail Matters.
The stunning up to QHD+ (3200x1800) 13.3-inch display gives your eyes a visual treat, whether you're reading text, viewing photos or watching videos. The amazing resolution makes photo or video editing so much easier, with an incredible pixel density of 276 pixels per inch, every tiny detail pin-sharp and crystal-clear. And when you're web browsing, everything —even the smallest text — is easily visible!

More Colors. Better Colors.
ZenBook UX310's display features an ultra-wide color gamut of 72% NTSC ,100% sRGB, and 74% AdobeRGB. In plain language, this means it can display more colors, more accurate colors and more vivid colors than any standard display. And wide view angle technology ensures that contrast and color reproduction are not degraded up to 178° degrees, ZenBook UX310 sets the standard for laptop displays.

ASUS Splendid: Superbly Optimized Color.
To ensure only the very best images, ZenBook UX310 incorporates ASUS Splendid technology to give you richer, deeper and more accurate colors.

ASUS Splendid has four one-click preset modes: Normal mode, Eye Care mode , Vivid mode and Manual mode. Normal mode gives you the factory-optimized settings, Eye Care mode reduces blue light levels for comfortable viewing, and Vivid mode cleverly adjusts the display settings to give images a really vibrant and vivid appearance, without making the colors look artificial. Manual mode gives you control over the color temperature setting, so you can adjust the display to suit your own needs and preferences.

Protect Your Eyes with ASUS Eye Care
Too much exposure to the blue light emitted by LCD displays is thought to affect eye health, and it can also cause fatigue during long viewing sessions. ASUS Eye Care mode reduces the emissions of blue light by up to 30% so that your eyes are always protected when Eye Care mode is used.

Advanced Storage Capacity.
High-speed storage is crucial for fast application startup and an effortless computing experience, and it doesn't come much faster than the up to 1TB hard disk (HDD) combined with an up to 512GB solid-state disk (SSD) in ZenBook UX310. Saving or loading large files and documents is amazingly fast compared to traditional hard disks, and boot time is also reduced significantly. SSDs are rugged and durable too, giving ZenBook UX310 superb reliability

Ultra Connectivity
ZenBook UX310 is equipped with the new, reversible USB Type-C port with its any-way-up design that makes connecting devices so much easier. It also delivers data transfer speeds up to 10 times faster than older USB 2.0 connections!

In addition, ZenBook UX310 has a USB 3.0 ports, a HDMI port and an SD Card slot so you can easily connect your current peripherals, displays and projectors with zero hassle.

Ultra-fast 802.11ac Wi-Fi
ZenBook UX310 lets you get connected faster and further with the latest 802.11ac Wi-Fi —it's up to 2.8 times faster than 802.11 b/g/n! And Bluetooth® 4.1 lets you connect your favorite devices with less impact on battery life. ZenBook UX310 gives you the freedom to do whatever you need to do, wherever you want to do it!

Outstandingly Comfortable backlit Keyboard.
ZenBook UX310's full-size backlit keyboard is sturdily constructed in a single piece for a superb typing experience. It's a masterpiece of ergonomics, with an optimized 1.6mm key travel for a comfortable feel. The gentle backlight ensures easy use in low-light conditions.

A Touch of Genius.
The glass-covered precision touchpad uses exclusive technology developed for smartphone touchscreens to give high sensitivity and incredible accuracy. The touchpad also incorporates an advanced fingerprint sensor for fast, easy and secure login*. And as it's a ZenBook, it looks beautiful, too, with a brilliant diamond-cut chamfered surround.

ASUS SonicMaster: Designed to Sound Incredible.
Incredible sound has always been a feature of the ZenBook family. Co-developed by the ASUS Golden Ear team and Harman Kardon, ASUS SonicMaster technology delivers the most incredible sound on a laptop. A tailored mix of superior hardware and cleverly-designed software ensure that ZenBook UX310 gives you the ultimate sound experience.

Short summary description ASUS Zenbook UX310UA-WB71-RG Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Pink gold:
This short summary of the ASUS Zenbook UX310UA-WB71-RG Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Pink gold data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook UX310UA-WB71-RG, Intel® Core™ i7, 2.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook UX310UA-WB71-RG Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Pink gold:
This is an auto-generated long summary of ASUS Zenbook UX310UA-WB71-RG Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Pink gold based on the first three specs of the first five spec groups.

ASUS Zenbook UX310UA-WB71-RG. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Pink gold

Design
Product type *
Laptop
Product colour *
Pink gold
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6500 Mobile series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.6 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
20 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
DVI port
No
Ports & interfaces
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EZ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88194
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
323 mm
Depth
223 mm
Height
18.4 mm
Weight *
1.45 kg
Other features
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2016-11-07 01:05:45
Uk has collected 16 expert reviews for ASUS Zenbook UX310UA-WB71-RG Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Pink gold and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-07 01:05:45
The Asus ZenBook UX310UA is a premium and stylish 13.3-inch Ultrabook that doesn't break the bank. With a starting price of just £550, this mid-range laptop comes with high-end features. These include a beautiful, thin and light metal-coated body, Intel S...
Good Thin and light design, Good performance, SSD/hard disk combination, Very low starting price...
Bad Mediocre battery life, No Intel Iris Graphics, Less attractive and heavier than rivals...
Bottom line Asus ZenBook UX310UA – Performance Performance will vary depending on which version of the UX310UA you buy. The entry-level i3-6100U with 4GB of RAM will be good enough for office work, web browsing and video streaming. But if you need to do more demandin...
80%
pcadvisor.co.uk
Updated:
2016-11-07 01:05:45
The Asus ZenBook UX310UA is what happens when a practical everyday laptop and an expensive all-aluminium Ultrabook fall in love. It gets you the pricey look and feel of a portable, stylish machine with the features of a workhorse and a price way below tha...
Bottom line The Asus ZenBook UX310UA is an excellent portable all-rounder. It has the design spark of a laptop worth showing off, matched with an amazing breadth of features and smart pragmatism that sees it pack in more, higher-quality tech than its rivals. This is...
90%
stuff.tv
Updated:
2016-12-26 01:15:51
Picking a portable laptop used to be easy as pie. Didn't have a lot of cash to splash? Grab a Chromebook. Got a bit more spending money? Tough to get better than a MacBook Air. That's not true any more. Apple seems to have kicked the MacBook Air to the ke...
Good Looks great, Superdetailed screen, Great performance for your cash...
Bad A few minor build quibbles, Soso battery life, Not quite as thin and light as the more expensive competition...
Bottom line OK, it might be a basic clamshell laptop, a decidedly retro concept in 2016, but Asus has made sure to add enough bells and whistles to help the UX310UA stand out. That high resolution makes it a joy to work on, and there's enough power for serious numbe...
100%
gadgetscentral.co.uk
Updated:
2017-05-13 03:12:47
Looks like the MacBook, but not for MacBook money - Asus gets the price right for its sleek ultraportable...
0%