location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann Recessed luminaire LED Coin satined round 7 W aluminium 3-piece set, dimmable and swivelling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Recessed luminaire LED Coin satined round 7 W aluminium 3-piece set, dimmable and swivelling
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92833 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4000870928332
Category:
Small, often powerful, light which illuminates in a 'spotlight' effect.
Spotlights Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:35:50
The date of the most recent change of this product data-sheet in Icecat.
Installatie/Montage (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Paulmann Recessed luminaire LED Coin satined round 7 W aluminium 3-piece set, dimmable and swivelling
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Set of 3 lamps including LED bulbs, 3x7 W
  • - Energy-saving LED technology (conserves up to 80% energy in comparison to conventional light bulbs)
  • - Diameter: 51mm
  • - mounting depth: 45mm
  • - operating voltage: 230 V
  • - protection class II
  • - Color temperatur: 2700K - Warm white
  • - with satined protective glass
Long product name Paulmann Recessed luminaire LED Coin satined round 7 W aluminium 3-piece set, dimmable and swivelling :
The long product name of Paulmann Recessed luminaire LED Coin satined round 7 W aluminium 3-piece set, dimmable and swivelling. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3x7 W, 230 V, 30000 h, 1x25W G9, 105 Grad, 3x380 lm, 2700 K, IP23
More>>>
Short summary description Paulmann Recessed luminaire LED Coin satined round 7 W aluminium 3-piece set, dimmable and swivelling:
This short summary of the Paulmann Recessed luminaire LED Coin satined round 7 W aluminium 3-piece set, dimmable and swivelling data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann Recessed luminaire LED Coin satined round 7 W aluminium 3-piece set, dimmable and swivelling, Recessed lighting spot, G9, 3 bulb(s), LED, 21 W, 2700 K

Long summary description Paulmann Recessed luminaire LED Coin satined round 7 W aluminium 3-piece set, dimmable and swivelling:
This is an auto-generated long summary of Paulmann Recessed luminaire LED Coin satined round 7 W aluminium 3-piece set, dimmable and swivelling based on the first three specs of the first five spec groups.

Paulmann Recessed luminaire LED Coin satined round 7 W aluminium 3-piece set, dimmable and swivelling. Product type: Recessed lighting spot. Fitting/cap type: G9. Suitable for indoor use, Plafond shape: Round. Number of bulbs: 3 bulb(s), Bulb type: LED, Total power: 21 W, Colour temperature (max): 2700 K, Luminous flux: 380 lm. International Protection (IP) code: IP23. Dimmable. Input voltage: 230 V. Product colour: Aluminium

Brand Image Product code Product Stock Price from
Paulmann

Paulmann Recessed luminaire LED Coin satined round 7 W white 1-piece set, dimmable and swivelling
(show image)
92830 Recessed luminaire LED Coin satined round 7 W white 1-piece set, dimmable and swivelling 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann Recessed luminaire LED Coin satined round 7 W white 3-piece set, dimmable and swivelling
(show image)
92831 Recessed luminaire LED Coin satined round 7 W white 3-piece set, dimmable and swivelling 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann Recessed luminaire LED Coin satined round 7 W aluminium 1-piece set, dimmable and swivelling
(show image)
92832 Recessed luminaire LED Coin satined round 7 W aluminium 1-piece set, dimmable and swivelling 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann Recessed luminaire LED Coin satined round 7 W iron 1-piece set, dimmable and swivelling
(show image)
92834 Recessed luminaire LED Coin satined round 7 W iron 1-piece set, dimmable and swivelling 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann Recessed luminaire LED Coin satined round 7 W iron 3-piece set, dimmable and swivelling
(show image)
92835 Recessed luminaire LED Coin satined round 7 W iron 3-piece set, dimmable and swivelling 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann Recessed luminaire LED Coin satined round 7 W chrome 1-piece set, dimmable and swivelling
(show image)
92836 Recessed luminaire LED Coin satined round 7 W chrome 1-piece set, dimmable and swivelling 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann Recessed luminaire LED Coin satined round 7 W chrome 3-piece set, dimmable and swivelling
(show image)
92837 Recessed luminaire LED Coin satined round 7 W chrome 3-piece set, dimmable and swivelling 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann Recessed luminaire LED Coin satined rectangular 7 w aluminium 3-piece set, dimmable and swivelling
(show image)
92839 Recessed luminaire LED Coin satined rectangular 7 w aluminium 3-piece set, dimmable and swivelling 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann Recessed luminaire LED Coin satined rectangular 7 W iron 1-piece set, dimmable and swivelling
(show image)
92840 Recessed luminaire LED Coin satined rectangular 7 W iron 1-piece set, dimmable and swivelling 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann Recessed luminaire LED Coin satined rectangular 7 w aluminium 1-piece set, dimmable and swivelling
(show image)
92838 Recessed luminaire LED Coin satined rectangular 7 w aluminium 1-piece set, dimmable and swivelling 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)