location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann Premium Line Panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Line Panel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92612 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4000870926123
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:32:47
The date of the most recent change of this product data-sheet in Icecat.
Installation/Montage (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Paulmann Premium Line Panel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED 1 bulb(s) 8 W
  • - 2700 K Warm white 20000 h
  • - Suitable for indoor use
  • - Power source type: AC
  • - White
Long product name Paulmann Premium Line Panel :
The long product name of Paulmann Premium Line Panel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A++, LED, 1x8W, 500lm, 230V, 2700K, II
More>>>
Short summary description Paulmann Premium Line Panel:
This short summary of the Paulmann Premium Line Panel data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann Premium Line Panel, 1 bulb(s), LED, 2700 K, 500 lm, White

Long summary description Paulmann Premium Line Panel:
This is an auto-generated long summary of Paulmann Premium Line Panel based on the first three specs of the first five spec groups.

Paulmann Premium Line Panel. Product colour: White, Shape: Square, Mounting type: Recessed. Number of bulbs: 1 bulb(s), Bulb type: LED, Bulb power: 8 W. Power source type: AC, Input voltage: 230 V, AC input voltage: 230 V. Width: 210 mm, Depth: 210 mm, Height: 5 mm. Compatible bulb energy efficiency classes (old): A, A+, A++, Included bulb energy efficiency class (old): A++

Country Distributor
Deutschland 1 distributor(s)