location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Earbuds Black Headset 150

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Earbuds Black Headset 150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X7B04AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780030257 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 366762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 10:11:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Earbuds Black Headset 150
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Long, flat, tangle-free cord for easy on-the-go accessibility.
Warranty: 2-year HP Commercial Guarantee
Long product name HP Earbuds Black Headset 150 :
The long product name of HP Earbuds Black Headset 150. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Earbuds Black Headset 150
More>>>
HP Earbuds Black Headset 150:
The official description of HP Earbuds Black Headset 150 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance your listening experience and free up your hands while taking calls with this black in-ear headset, featuring a convenient in-line microphone.

Short summary description HP Earbuds Black Headset 150:
This short summary of the HP Earbuds Black Headset 150 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Earbuds Black Headset 150, Wired, Calls/Music, 15 g, Headset, Black

Long summary description HP Earbuds Black Headset 150:
This is an auto-generated long summary of HP Earbuds Black Headset 150 based on the first three specs of the first five spec groups.

HP Earbuds Black Headset 150. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Cable length: 1.1 m. Weight: 15 g. Product colour: Black

Crisp, clear sound

Quality audio with powerful bass and treble amplifies your experience.

Takes calls with ease

Comes with an in-line microphone and an easy answer/end call button.

Fits just right

Comfortable, silicon material reduces surrounding noise so you can listen at lower volume levels.

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Control unit type
In-line control unit
Cable length
1.1 m
Country of origin
China
HP segment
Home
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
In-line
Weight & dimensions
Weight
15 g
Packaging data
Package width
100 mm
Package depth
100 mm
Package height
37 mm
Package weight
62 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Extra earbuds
Yes
Logistics data
Harmonized System (HS) code
85183000
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:47:10
Uk has collected 1 expert review for HP Earbuds Black Headset 150 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 2 distributor(s)