location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C27F581FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C27F581FDU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC27F581FDU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 270406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:36:35
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung C27F581FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 3000:1
  • - 35 W
Long product name Samsung C27F581FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver :
The long product name of Samsung C27F581FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" 1920 x 1080, 250cd/m2, VA, 1800R, HDMI, 51 kWh, 60Hz
More>>>
Samsung C27F581FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver:
The official description of Samsung C27F581FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Enjoy a truly immersive viewing experience
- Reduce eyestrain through the innovative design
- Experience a richer, more vibrant colours
- Minimise stutter and enjoy flawlessly smooth gameplay

The deepest screen curve, for the most deeply immersive viewing experience
Discover a truly immersive viewing experience with the Samsung monitor curved more deeply than any other. Wrapping around your field of vision like your local iMax theater screen, the 1800R screen — with its 1800mm radius of arc for greater curvature — creates a wider field of view, enhances depth perception, and minimises peripheral distractions to draw you deeper in to your content. So whether it is an online movie, a favourite TV show, or a pulse-racing game, Samsung’s deeper screen curve will fully immerse you in all your multi-media content.

Deeper screen curve for greater viewing comfort
- The deeper curvature of Samsung’s 1800R screen matches the human eye’s natural field of view more closely than other monitors and allows your eyes to track across the entire screen without shifting focus for a more comfortable viewing experience.
- In clinical tests conducted by Seoul National University Hospital Department of Ophthalmology, this resulted in reduced eye strain in users compared to viewing a flat screen.

Simply stunning image quality that brings your content to life
- Richer, more vibrant colors: Samsung’s Active Crystal Color technology supports a wider range of colors than its standard monitors for richer, more vibrant colors and stunningly vivid picture quality.
- Best-in-class 3000:1 contrast ratio: Samsung’s advanced VA panel technology and 3000:1 contrast ratio deliver deeper blacks and brilliant whites that let you see clearly in even the darkest and brightest scenes.

Perfectly smooth gameplay with AMD FreeSync
- AMD FreeSync: By dynamically synching screen refresh rate with image frame rate, AMD FreeSync minimizes stutter and ensures flawlessly smooth gameplay.
- Game Mode: Instantly optimizing screen colors and contrast for gaming, Game Mode ensures you get to see game scenes at their best.
- 4ms Response Time: The rapid 4ms video response time renders even the fastest on-screen movement with minimal blur, judder, and ghosting, letting you keep up with all the action.

Sculpted curvature front and rear for a stylish, modern design
- Sculpted front and rear panel curves: Sculpted front and rear panel curves combine with a metallic silver and glossy white finish in a stylish, modern design.
- Boundless screen: The 3-sided boundless screen design enhances the display’s visual appeal and draws your eyes deep into its curve.
- Circular stand: The simple circular stand blends form and function to provide stable support with understated elegance.

Uniquely contemporary styling with curved casing and high-gloss finish
With its high-gloss white finish and rear casing curving in all directions to embrace the screen, the uniquely contemporary design complements any space.

Samsung's advanced VA panel for minimized light leakage and deeper, more uniform blacks
The vertically aligned liquid crystals in Samsung’s VA panels block backlighting more effectively than IPS panels as the screen curves to minimize light leakage and deliver deeper, more uniform blacks from edge to edge.

Multiple ports for all your entertainment needs
Triple connection interface: HDMI, DP, and D-sub ports provide a multiple high-performance connection interface that lets you hook up PCs, game consoles, additional monitors, and other devices with ease.

Easy on the eyes for a more comfortable viewing experience
- Eye Saver Mode: By reducing blue light emissions — which stimulate the retina more than other colors — Eye Saver Mode reduces eye fatigue and provides a more comfortable viewing experience.
- Flicker Free: Samsung’s Flicker Free technology minimises distracting screen flicker to let you work and play for longer in greater comfort.

Short summary description Samsung C27F581FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver:
This short summary of the Samsung C27F581FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C27F581FDU, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Silver

Long summary description Samsung C27F581FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver:
This is an auto-generated long summary of Samsung C27F581FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver based on the first three specs of the first five spec groups.

Samsung C27F581FDU. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Silver

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Screen shape *
Curved
Screen curvature rating
1800R
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Viewable size, horizontal
59.8 cm
Viewable size, vertical
33.6 cm
sRGB coverage (typical)
119.3%
Display brightness (min)
200 cd/m²
Screen curvature
180 cm
Performance
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Silver
Certification
Windows10
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Audio input
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
No
Cable lock slot *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 20°
Power
Power consumption (typical) *
35 W
Power consumption (max)
35 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Annual energy consumption
51 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
AC, HDMI
Quick start guide
Yes
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
614.2 mm
Depth (with stand)
270.4 mm
Height (with stand)
457.3 mm
Weight (with stand)
4.3 kg
Width (without stand)
614.2 mm
Depth (without stand)
142.9 mm
Height (without stand)
362.9 mm
Weight (without stand)
3.4 kg
Packaging data
Package width
702 mm
Package depth
446 mm
Package height
200 mm
Package weight
6.2 kg
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
ECO mode
Yes
Samsung Magic Function
MagicBright, MagicUpscale
No flickering
Yes
Samsung Eye Saver Mode
Yes
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2017-02-08 03:26:55
Uk has collected 1 expert review for Samsung C27F581FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Samsung C27F390FHU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung C27F390FHU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LC27F390FHU C27F390FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LC32H711QEU LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD White Samsung LC32H711QEU LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD White
(show image)
LC32H711QEU LC32H711QEU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster C27H711QEU LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White Samsung SyncMaster C27H711QEU LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White
(show image)
LC27H711QEU C27H711QEU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey
(show image)
LC34F791WQU C34F791WQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27FG70FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung C27FG70FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LC27FG70FQU C27FG70FQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LC27F396FHU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung LC27F396FHU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LC27F396FHU LC27F396FHU 0.00
(excl. VAT)
0 (incl. VAT)