location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Steelseries Ikari Optical mouse Gaming Right-hand USB Type-A 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Steelseries Check ‘Steelseries’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ikari Optical
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62000
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Steelseries’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Steelseries: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:48:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Steelseries Ikari Optical mouse Gaming Right-hand USB Type-A 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 1600 DPI Black, Grey
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Cable 2 m
Long product name Steelseries Ikari Optical mouse Gaming Right-hand USB Type-A 1600 DPI :
The long product name of Steelseries Ikari Optical mouse Gaming Right-hand USB Type-A 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ikari Optical, USB, 103g
More>>>
Short summary description Steelseries Ikari Optical mouse Gaming Right-hand USB Type-A 1600 DPI:
This short summary of the Steelseries Ikari Optical mouse Gaming Right-hand USB Type-A 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Steelseries Ikari Optical, Right-hand, Optical, USB Type-A, 1600 DPI, Black, Grey

Long summary description Steelseries Ikari Optical mouse Gaming Right-hand USB Type-A 1600 DPI:
This is an auto-generated long summary of Steelseries Ikari Optical mouse Gaming Right-hand USB Type-A 1600 DPI based on the first three specs of the first five spec groups.

Steelseries Ikari Optical. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product colour: Black, Grey

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 18:38:34
Uk has collected 18 expert reviews for Steelseries Ikari Optical mouse Gaming Right-hand USB Type-A 1600 DPI and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
Xtremecomputing.co.uk
Updated:
2011-09-24 18:37:10
Selected quotes from the SteelSeries website - for an interesting quick-read, get the full thing from http://www.steelseries.com/int/about)“From day one, SteelSeries has been focused on making professional gaming gear that provide meaningful benefits...
Good Need I say? Really?, A brilliant gaming mouse, On the fly DPI setting, Every button is programmable, Instant on the fly DPI toggle, Gaming profiles (for Macros, DPI, etc), Bragging Rights!, It looks awesome, Brilliant software package...
Bad You may lose friends, You may end up hungry, Your accountant may not like you, You'll officially be a geek.
Bottom line This mouse is truly in a league of its own. When I first found out I was getting a mouse which holds a RRP of £69.99, I thought it would just be a hyped-up piece of junk much like .However the more I have used this mouse, the more I have loved it. It...
0%
ocaholic.ch.english
Updated:
2011-09-24 18:37:14
With the Ikari Optical Gaming Mouse Steelseries presents a rodent with good grip and easy handling. The low weight and the low resistance on surfaces let it slide very accurately.Furthermore the mouse is suitable even for right- and left-handed people...
Bottom line The Steelseries Ikari Gaming Mouse is in fact a nearly perfect Gaming mouse which can also be used very accurately for daily work. The esthetic design and the high quality materials show Steelseries passion to their products. The Ikari suits left- and...
0%
digitalversus.com
Updated:
2011-09-24 18:37:37
We were impressed with the laser version of this Ikari; however, some were disappointed by the absence of the optical version in our survey. According to them it is identical in shape while being less expensive and even better in terms of performance...
Good Long shape, good ergonomics for the hand, Change of resolution on the fly, Slides perfectly...
Bad Driver is too basic, Lack of freedom in resolution, Material used in body is inferior to that of the laser model, Thumb buttons should be placed one after another like on the Microsoft SideWinder, Price...
80%
tweaktown.com
Updated:
2014-03-20 05:19:31
First ImpressionsAt first glance these look like a pair of pretty decent gaming mice; the grey steely look is like the cold dead eyes of a killer staring back at me, the organic shape reminding me of things you mail-order in the back of certain magazi...
Bottom line With all the innumerable gaming mice out there, it can be hard to accurately test and gauge what makes a great gaming mouse. The laser diode technology has brought about a new level of accuracy that we can take advantage of, but the LED based optical...
0%
dragonsteelmods.com
Updated:
2011-09-24 18:37:53
A mouse is just a mouse right? You use one to essentially control your computer and most people think that any old mouse will do, and I can say those people are mistaken. Considering that the mouse is probably used just as much as your keyboard you re...
Good Easy installation/no drivers, Works out of box, Easy to use, Very sensitive, Bright indicator light, Comfortable, Works on most any surface...
Bad Cannot manually set DPI/CPI, Need software to change CPI...
Bottom line Before the SteelSeries Laser and Optical mice I was using the Logitech G5 Rev2 as my regular mouse for everything I did, along came the Ikari Laser and I had a new mouse to take the G5s place, but now that Ive got the Ikari Optical it will be repla...
100%
tweaktown.com
Updated:
2011-09-24 18:37:57
First ImpressionsAt first glance these look like a pair of pretty decent gaming mice; the grey steely look is like the cold dead eyes of a killer staring back at me, the organic shape reminding me of things you mail-order in the back of certain magazi...
Bottom line With all the innumerable gaming mice out there, it can be hard to accurately test and gauge what makes a great gaming mouse. The laser diode technology has brought about a new level of accuracy that we can take advantage of, but the LED based optical...
0%
techpowerup.com
Updated:
2011-09-24 18:38:01
SteelSeries have succeeded to produce not one, but two mice with both excellent ergonomics and tracking capability. They are both sold under the Ikari brand, but employ two very different sensors as the review shows. The Optical has the edge when it co...
Good Tracking, Coherent tracking at insane speeds, Comfort, Durability, Adequate amount of buttons, Button placement, Pretty, Excellent build quality, Braided cable, Runs fine without driver installed...
Bad Liftoff distance on some surfaces, Very picky about the surface, Scroll wheel bug, Limited driver...
Bottom line SteelSeries have succeeded to produce not one, but two mice with both excellent ergonomics and tracking capability. They are both sold under the Ikari brand, but employ two very different sensors as the review shows. The Optical has the edge when it co...
85%
tweaknews.net
Updated:
2011-09-24 18:38:23
With the exception of the size and the overly bright indicator LEDs, this is a very sound product. To spice up the pot a bit more the price is also very reasonable for a high quality optical mouse. If you are used to large mice and want more of the sa...
Good Classy looks, Superb build quality, Sleeved cable for maximum durability, Selectable resolution...
Bad HUGE, LEDs are too bright...
Bottom line With the exception of the size and the overly bright indicator LEDs, this is a very sound product. To spice up the pot a bit more, the price is also very reasonable for a high quality optical mouse. If you are used to large mice and want more of the...
0%
trustedreviews.com
Updated:
2011-09-24 18:38:34
Ah, gamers, were an odd bunch. We spend all this money on the best hardware so we can play all the latest games with their amazing eye-candy. But when it comes to actually competing against each other online we turn all the graphical effects off...
100%
Bit-Tech.net
Updated:
2014-03-20 05:19:31
Long gone are the days of the Microsoft Intellimouse being the staple diet of hardcore gamers. We've seen some great products over the last few years which have genuinely advanced the design of mice and improved on the generic mice of yester-year. Mice...
Bottom line There are some interesting new entries in the gaming mouse category although with the likes of the Logitech MX 518 still in stock at many retailers, paying more than £30 for a gaming mouse is a little questionable. If you have the money - or just fan...
70%
Bit-Tech.net
Updated:
2014-03-20 05:19:31
SteelSeries is one of my favourite gaming peripheral makers and somewhere deep in the cold, stony recesses of my withered heart I carry a burning torch for the simple design ethic it employs.Efficient, simple, without fancy gimmicks and very often c...
Bottom line The Ikari is one of the best mice I've ever had a chance to look at – and because drinking tea at your desk is a constant hazard for me, I've looked at more than my fair share of mice. It ranks up there with the and the .It has two problems though – s...
100%
Brand Image Product code Product Stock Price from
Steelseries

Steelseries iron.lady Ikari Laser mouse Gaming Right-hand USB Type-A 1 DPI
(show image)
63025 iron.lady Ikari Laser 0.00
(excl. VAT)
0 (incl. VAT)
Steelseries

Steelseries iron.lady Ikari Laser mouse USB Type-A 1 DPI
(show image)
63022 iron.lady Ikari Laser 0.00
(excl. VAT)
0 (incl. VAT)
Steelseries

Steelseries Ikari Laser mouse Gaming Ambidextrous USB Type-A
(show image)
62001 Ikari Laser 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)