HP logo

HP Pavilion p6110es Intel® Pentium® E5200 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145829
Info modified on:
14 Mar 2024, 17:24:01
Long product name HP Pavilion p6110es Intel® Pentium® E5200 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium Mini Tower PC Black:

Intel Pentium Processor E5200 (2M Cache, 2.50 GHz, 800 MHz FSB), Intel G31, 4GB DDR2, 500GB SATA HDD, Intel GMA 3100, DVD Super Multi DL, Fast LAN, Windows Vista Home Premium 64-bit

HP Pavilion p6110es Intel® Pentium® E5200 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium Mini Tower PC Black:

The HP Pavilion p6100 desktop PC series delivers all round performance and impressive ease-of-use, all wrapped up in a classic, timeless design.

Timeless, classic design
- The deep glossy piano black with a touch of chrome make the HP Pavilion p6100 desktop PC series a stylish addition to any home. Hidden connectors and disc drives add to the sleek styling.

Impressive performance
- This feature-packed desktop PC features powerful processors, high-capacity hard drives, top software, the latest security features, extensive connectivity options and great quality digital sound.

Digital content and personal entertainment made simple
- A SuperMulti DVD burner, a 15-in-1 digital media reader and an optional bay for an HP Pocket Media Drive (not included, sold separately), make digital entertainment easy and fun.

One system, one style - designed to look good and work well together
- Designed to fit perfectly with this PC, HP widescreen monitors boast the same style and sleek looks with innovative features.

Reliable and protected
- Benefit from the quality, reliability and support you can expect from HP.

Short summary description HP Pavilion p6110es Intel® Pentium® E5200 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium Mini Tower PC Black:

HP Pavilion p6110es, 2.5 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD Super Multi DL, Windows Vista Home Premium

Long summary description HP Pavilion p6110es Intel® Pentium® E5200 4 GB DDR2-SDRAM 500 GB HDD Windows Vista Home Premium Mini Tower PC Black:

HP Pavilion p6110es. Processor frequency: 2.5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.