location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T2254p LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T2254p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60E1MAR2US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889955344410 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 23:06:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision T2254p LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22") LED TN
  • - WSXGA+ 1680 x 1050 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 20 W
Warranty: 3 Year
Long product name Lenovo ThinkVision T2254p LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ Black :
The long product name of Lenovo ThinkVision T2254p LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" LED (1680x1050) TN, 250 cd/m2, 1000:1, 16:10, 5ms, 170°/160°, 0.282x0.282mm, VGA, HDMI, DisplayPort, 4.6kg
More>>>
Lenovo ThinkVision T2254p LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ Black:
The official description of Lenovo ThinkVision T2254p LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for enterprises T2254p offers quality performance, comfortable viewing experience and green advantage. With 22” widescreen in 16:10 aspect ratio and 1680 x 1050 resolution, T2254p gives more than enough desk space needed to boost productivity. It has multiple connectivity options – VGA, HDMI 1.4, DP 1.2 – that makes it suitable choice for professional notebook and desktop PC users seeking multi-monitoring setting. The lightning fast speed of 5 milliseconds, 250 nits brightness, 72% color gamut and 1000:1 contrast ratio provides more than enough visual clarity for comfortable viewing. Plus with full function and ergonomic stand with tilt, lift, a pivot and swivel feature, collaboration is made more effective. And with no compromise with performance, T2254p meets the most stringent environmental and ergonomic certifications including Energy Star 6.0, TCO 6.0, TCO Edge 2.0, EPEAT Gold, ULE Gold, TUV Green Mark, CEL Tier 1 and more.DISPLAY:
LED backlight LCD panel
22”w 16:10 1680 x 1050 resolution
TN panel with 170o/160o viewing angle
250 nits brightness
1000:1 contrast ratio and 3M:1 DCR
5 ms response time
72% color gamut and 16.7M colors
Anti-glare screen
CONNECTIVITY & STAND
1 x VGA
1 x HDMI 1.4
1 x DP 1.2
MECHANICAL:
Full function LTPS Stand
Support ThinkCentre Tiny Clamp Bracket
Cable management
MULTIMEDIA:
Support optional soundbar
1 x Audio out

Short summary description Lenovo ThinkVision T2254p LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ Black:
This short summary of the Lenovo ThinkVision T2254p LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision T2254p, 55.9 cm (22"), 1680 x 1050 pixels, WSXGA+, LED, 5 ms, Black

Long summary description Lenovo ThinkVision T2254p LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ Black:
This is an auto-generated long summary of Lenovo ThinkVision T2254p LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision T2254p. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
HD type *
WSXGA+
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
TN
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
640 x 350, 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.282 x 0.282 mm
Pixel density
90 ppi
Viewable size, horizontal
47.4 cm
Viewable size, vertical
29.6 cm
DDC/CI
Yes
Colour gamut
72%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Feet colour
Black
Certification
UL Environment Gold, Energy Star 6.0, ISO 9241-307, TUV Green Mark, EPEAT Gold, TCO 6.0
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
11 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
On Screen Display (OSD)
Yes
Number of OSD languages
8
Power
Power consumption (typical) *
20 W
Power consumption (max)
25 W
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, VGA
Manual
Yes
Weight & dimensions
Width (with stand)
509.3 mm
Depth (with stand)
242.7 mm
Height (with stand)
371.7 mm
Weight (with stand)
4.6 kg
Width (without stand)
509.3 mm
Bezel width (side)
1.71 cm
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No