DELL logo

DELL WD15 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158502
Info modified on:
14 Mar 2024, 19:30:47
Long product name DELL WD15 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

2 x USB 2.0, 3 x USB 3.0, 1 x HDMI, 1 x mini DisplayPort, 1 x VGA, 1 x LAN, 130W, 422 g

DELL WD15 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Single Cable Connectivity
Featuring a powerful DisplayPort over USB Type-CTM cable, with the Dell Dock you can quickly connect your laptop or tablet to a single data and power source up to 130W for Dell devices and 60W for non-Dell devices. You’ll also enjoy an easy, reliable connection from your laptop or tablet to dual FHD displays or a single 4k display @ 30Hz, and all your essential peripherals.

Small Footprint and Big Flexibility
The Dell Dock is small in size-just 6.1 x 4.3 x .83 inches (15.49 x 10.92 x 2.11 cm)-and has one single cable. Place it anywhere you want to work-in your traditional office workspace, a hot desk or a conference room-even if space is limited.

One dock for all
The Dell Dock is compatible with select Dell laptops, workstations, tablets and many compatible non-Dell devices with USB-Type CTM port(s) having data, video, and power capabilities. Easily connect to displays, a mouse, keyboard and audio devices through the Dell Dock from your compatible system of choice.

Connect for collaboration
Grab your laptop and head to the next meeting where you, and your co-workers, will be able to quickly connect to the Dell Dock and share your latest PowerPoint presentation through a connected display screen or projector.

Enhanced video performance
USB Type-CTM connectivity is the latest and extremely reliable technology for video performance. Your display will be crisp and clear.

Connections and Features:
- Supports 2 FHD displays
- Two USB 2.0 ports
- Three USB 3.0 ports
- Speaker output (rear)
- Combo audio (front)
- Gigabit Ethernet
- Kensington Lock Slot
- 130W AC adapter with 7.4mm barrel

What’s in the box
- Dell Dock
- DisplayPort over USB Type-CTM Cable
- 130W AC Adapter with 7.4 mm barrel
- Quick Setup Guide

Compatibility
This product is compatible with the following systems:

A system requiring more than 130 Watts must have its own power adapter attached

- Inspiron 13 5000 Series (5368)
- Inspiron 13 7000 Series (7368)
- Inspiron 15 5000 Series (5568)
- Inspiron 15 7000 Series (7569)
- Inspiron 17 7000 Series (7778)
- Latitude 11 (5175)
- Latitude 11 (5179)
- Latitude 7275
- Latitude 7370
- Venue 10 Pro (5056)
- Venue 8 Pro (5855)
- XPS 12 (9250)
- XPS 13 (9350)

Short summary description DELL WD15 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

DELL WD15, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 3.5 mm, USB Type-A, 10,100,1000 Mbit/s, Black

Long summary description DELL WD15 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

DELL WD15. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Brand compatibility: Dell, Compatibility: Inspiron 13 5000 Series (5368) Inspiron 13 7000 Series (7368) Inspiron 15 5000 Series (5568).... Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Cables included: DisplayPort, USB

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.