location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U209-005-C USB-C to RS232 (DB9) Serial Adapter Cable (M/M), 5 ft. (1.52 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U209-005-C USB-C to RS232 (DB9) Serial Adapter Cable (M/M), 5 ft. (1.52 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U209-005-C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332197573 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:04:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U209-005-C USB-C to RS232 (DB9) Serial Adapter Cable (M/M), 5 ft. (1.52 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports data transfer speeds up to 230 Kbps
  • - Premium foil and braid shielding reduces EMI/RFI interference
  • - Compatible with Windows®, Mac®, Linux® and Android™ devices
  • - No external power source required
  • - Portable 5 ft. design fits perfectly into laptop bag
Warranty: 3-year limited
Long product name Tripp Lite U209-005-C USB-C to RS232 (DB9) Serial Adapter Cable (M/M), 5 ft. (1.52 m) :
The long product name of Tripp Lite U209-005-C USB-C to RS232 (DB9) Serial Adapter Cable (M/M), 5 ft. (1.52 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to RS232 (DB9) Serial Adapter Cable (M/M), 5 ft. (1.52 m)
More>>>
Tripp Lite U209-005-C USB-C to RS232 (DB9) Serial Adapter Cable (M/M), 5 ft. (1.52 m):
The official description of Tripp Lite U209-005-C USB-C to RS232 (DB9) Serial Adapter Cable (M/M), 5 ft. (1.52 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connects a DB9 Device to a USB-C Device
Ideal for connecting a modem, digital camera, PDA or ISDN terminal to your computer, laptop, tablet or smartphone
Supports data transfer speeds up to 230 Kbps—twice as fast as a built-in serial port
No external power source required
Portable 5 ft. design fits perfectly into laptop bag

First-Rate Construction for Superior Signal Transfer
Premium foil and braid shielding for EMI/RFI noise protection
Molded nickel-plated connectors with gold-plated contacts for optimal signal quality
Integral strain relief for long life
Twisted 28/24 AWG data/power lines
Flexible PVC jacket easy to install in tight spaces

Broad Compatibility
Compatible with Windows, Mac, Linux and Android devices (see System Requirements for details)

Short summary description Tripp Lite U209-005-C USB-C to RS232 (DB9) Serial Adapter Cable (M/M), 5 ft. (1.52 m):
This short summary of the Tripp Lite U209-005-C USB-C to RS232 (DB9) Serial Adapter Cable (M/M), 5 ft. (1.52 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U209-005-C USB-C to RS232 (DB9) Serial Adapter Cable (M/M), 5 ft. (1.52 m), Black, 1.52 m, DB9, USB-C, Male, Male

Long summary description Tripp Lite U209-005-C USB-C to RS232 (DB9) Serial Adapter Cable (M/M), 5 ft. (1.52 m):
This is an auto-generated long summary of Tripp Lite U209-005-C USB-C to RS232 (DB9) Serial Adapter Cable (M/M), 5 ft. (1.52 m) based on the first three specs of the first five spec groups.

Tripp Lite U209-005-C USB-C to RS232 (DB9) Serial Adapter Cable (M/M), 5 ft. (1.52 m). Product colour: Black, Cable length: 1.52 m, Connector 1: DB9. Package width: 111.8 mm, Package depth: 116.8 mm, Package height: 31 mm. Master (outer) case width: 329.9 mm, Master (outer) case length: 134.9 mm, Master (outer) case height: 115.1 mm

Features
Product colour *
Black
Cable length *
1.52 m
Connector 1 *
DB9
Connector 2 *
USB-C
Connector 1 gender
Male
Connector 2 gender
Male
AWG wire size
24
Jacket material
Polyvinyl chloride (PVC)
Country of origin
China
Packaging data
Package width
111.8 mm
Package depth
116.8 mm
Packaging data
Package height
31 mm
Package weight
90 g
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case GTIN (EAN/UPC)
10037332197570
Master (outer) case width
329.9 mm
Master (outer) case length
134.9 mm
Master (outer) case height
115.1 mm
Master (outer) case gross weight
1.4 kg
Products per master (outer) case
10 pc(s)
Country Distributor
France 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)