location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Mijn Magisch Bureau 3 in 1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mijn Magisch Bureau 3 in 1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-154623
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761546239
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2022 10:06:33
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Mijn Magisch Bureau 3 in 1:
This short summary of the VTech Mijn Magisch Bureau 3 in 1 data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Mijn Magisch Bureau 3 in 1, 3 yr(s), Synthetic, 3.08 kg, Multicolour

Long summary description VTech Mijn Magisch Bureau 3 in 1:
This is an auto-generated long summary of VTech Mijn Magisch Bureau 3 in 1 based on the first three specs of the first five spec groups.

VTech Mijn Magisch Bureau 3 in 1. Recommended age (min): 3 yr(s), Speaking function, Material: Synthetic. Weight: 3.08 kg. Product colour: Multicolour

Features
Product colour *
Multicolour
Material
Synthetic
Languages support
Dutch
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Sounding
No
Speaking function
Yes
Preassembled
No
Assembly required
No
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Human body learning, Time learning, Letters learning, Flora & fauna learning, Creative thinking skills training, Math & counting learning, Animals learning
Battery
Rechargeable battery
No
Power
Batteries required
Yes
Number of batteries supported
3
Battery type
AA
Weight & dimensions
Width *
532 mm
Depth *
478.7 mm
Height *
614.8 mm
Weight & dimensions
Weight
3.08 kg
Packaging data
Package width
585 mm
Package depth
185 mm
Package height
406 mm
Package weight
3.92 kg
Package volume
43939.35 cm³
Packaging content
Batteries included
No
Logistics data
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
23417761546233
Master (outer) case width
608 mm
Master (outer) case length
395 mm
Master (outer) case height
433 mm
Master (outer) case gross weight
8.77 kg
Master (outer) case volume
103989.28 cm³
Master (outer) cases per pallet layer
3 pc(s)
Master (outer) cases per pallet
9 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
18 pc(s)
Brand Image Product code Product Stock Price from
VTech Mijn Magisch Bureau 3 in 1 roze VTech Mijn Magisch Bureau 3 in 1 roze
(show image)
80-154652 Mijn Magisch Bureau 3 in 1 roze