Plieger 7341211 central heating radiator Grey Double panel, double convector (Type 22) Panel radiator

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20686
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger 7341211 central heating radiator Grey Double panel, double convector (Type 22) Panel radiator:

Plieger 7341211, Grey, Double panel, double convector (Type 22), Panel radiator, Horizontal, 1895 W, Side

Long summary description Plieger 7341211 central heating radiator Grey Double panel, double convector (Type 22) Panel radiator:

Plieger 7341211. Product colour: Grey, Type: Double panel, double convector (Type 22), Product type: Panel radiator. Heating capacity in watts: 1895 W, Radiator connection: Side, Connecting thread type: G 1/2. Length: 1200 mm, Height: 600 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.