location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Plieger Type 22, 900 x 600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plieger Check ‘Plieger’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type 22, 900 x 600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7341141 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711238328218
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plieger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Plieger Type 22, 900 x 600:
This short summary of the Plieger Type 22, 900 x 600 data-sheet is auto-generated and uses the product title and the first six key specs.

Plieger Type 22, 900 x 600, White, Double panel, double convector (Type 22), Panel radiator, Vertical, ISSO, Kiwa, CE, 1406 W

Long summary description Plieger Type 22, 900 x 600:
This is an auto-generated long summary of Plieger Type 22, 900 x 600 based on the first three specs of the first five spec groups.

Plieger Type 22, 900 x 600. Product colour: White, Type: Double panel, double convector (Type 22), Product type: Panel radiator. Heating capacity in watts: 1406 W, Radiator connection: Side, Maximum operating pressure: 10 bar. Length: 600 mm, Height: 900 mm, Depth: 100 mm

Brand Image Product code Product Stock Price from
Plieger

Plieger 7341206 central heating radiator Grey Double panel, double convector (Type 22) Panel radiator
(show image)
7341206 7341206 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7341142 central heating radiator Beige Double panel, double convector (Type 22) Panel radiator
(show image)
7341142 7341142 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7341145 central heating radiator Grey, Pearl Double panel, double convector (Type 22) Panel radiator
(show image)
7341145 7341145 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7341146 central heating radiator Aluminium Double panel, double convector (Type 22) Panel radiator
(show image)
7341146 7341146 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7341148 central heating radiator Anthracite, Metallic Double panel, double convector (Type 22) Panel radiator
(show image)
7341148 7341148 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7341149 central heating radiator Black, Graphite Double panel, double convector (Type 22) Panel radiator
(show image)
7341149 7341149 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Type 22, 500 x 1000
(show image)
7340997 Type 22, 500 x 1000 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Type 22, 400 x 1200
(show image)
7340920 Type 22, 400 x 1200 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Type 22, 900 x 600
(show image)
7341150 Type 22, 900 x 600 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Type 22, 900 x 600
(show image)
7341140 Type 22, 900 x 600 0.00
(excl. VAT)
0 (incl. VAT)