location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RangeMax™ & RangeMax™ Wireless USB 2.0 Adapter wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RangeMax™ Wireless Router & RangeMax™ Wireless USB 2.0 Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPN824 & WPN111
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: NETGEAR 1-year
Long product name NETGEAR RangeMax™ & RangeMax™ Wireless USB 2.0 Adapter wireless router :
The long product name of NETGEAR RangeMax™ & RangeMax™ Wireless USB 2.0 Adapter wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RANGEMAX™ SMART MIMO WIRELESS ROUTER – WPN824
More>>>
NETGEAR RangeMax™ & RangeMax™ Wireless USB 2.0 Adapter wireless router:
The official description of NETGEAR RangeMax™ & RangeMax™ Wireless USB 2.0 Adapter wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless Connectivity - Range Matters
The WPN824 RangeMax™ Wireless Router adjusts to interference and the physical barriers in your home to deliver up to 500,000 square feet of coverage. With RangeMax™ wireless dynamic connectivity there is no need to spend extra money on range extenders, repeaters and external antennas. There is also no need to throw away your older wireless devices; RangeMax™ is compatible with 802.11b, 802.11g and SuperG™ products and will boost their range and speed by up to 50%.

New Technology - Smart MIMO
RangeMax™ is an advanced Smart MIMO (Multi-in, Multi-Out*) technology that uses seven internal antennas. The RangeMax™ WPN824 wireless router constantly surveys your home or office environment for physical barriers and interference: The RangeMax™ router adapts on the fly, adjusting the wireless signal to compensate for these performance blockers. For example; if you carry your laptop from the living room to the study, RangeMax™ automatically senses the change and selects from over 100 possible antenna configurations to deliver you the fastest, clearest connection! Everyone will enjoy consistently high-speed connections, everywhere in your house - no dropouts and no wireless dead spots.

Security
NETGEAR ensures that every computer, laptop or console user connected to your wireless network can work and play safely. The WPN824 RangeMax™ Wireless router comes with a double firewall, WEP (Wired Equivalent Privacy) encryption and WPA-PSK (Wi-Fi Protected Access, Pre-Shared Key) security. These security features add powerful safeguards against unauthorised usage.

Easy Set-up
NETGEAR's Smart Wizard™ makes the set-up of the RangeMax™ wireless router easy and hassle-free. Smart Wizard automatically detects your ISP's network settings, then walks you through each step of the installation process.

Short summary description NETGEAR RangeMax™ & RangeMax™ Wireless USB 2.0 Adapter wireless router:
This short summary of the NETGEAR RangeMax™ & RangeMax™ Wireless USB 2.0 Adapter wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR RangeMax™ Wireless Router & RangeMax™ Wireless USB 2.0 Adapter, IEEE 802.11b, IEEE 802.11g, 2 VPN end-to-end tunnels (IPSec), WPA-PSK, Intrusion Detection and Prevention (IDS), Wired Equivalent Privacy (WEP) 64-bit,128-bit..., 500 g, Windows 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, or Linux

Long summary description NETGEAR RangeMax™ & RangeMax™ Wireless USB 2.0 Adapter wireless router:
This is an auto-generated long summary of NETGEAR RangeMax™ & RangeMax™ Wireless USB 2.0 Adapter wireless router based on the first three specs of the first five spec groups.

NETGEAR RangeMax™ Wireless Router & RangeMax™ Wireless USB 2.0 Adapter. Networking standards: IEEE 802.11b, IEEE 802.11g, VPN support: 2 VPN end-to-end tunnels (IPSec). Security algorithms: WPA-PSK, Firewall security: Intrusion Detection and Prevention (IDS), Wired Equivalent Privacy (WEP) 64-bit,128-bit.... Weight: 500 g. Compatible operating systems: Windows 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, or Linux, Dimensions (WxDxH): 223 x 153 x 31 mm, Supported data transfer rates: 10/100

Network
Networking standards
IEEE 802.11b, IEEE 802.11g
VPN support
2 VPN end-to-end tunnels (IPSec)
Security
Security algorithms
WPA-PSK
Firewall security
Intrusion Detection and Prevention (IDS), Wired Equivalent Privacy (WEP) 64-bit,128-bit encryption, Wi-Fi Protected Access (WPA, Pre-Shared Key), Wireless Access Control (SSID)
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Weight & dimensions
Weight
500 g
Other features
Compatible operating systems
Windows 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, or Linux
Dimensions (WxDxH)
223 x 153 x 31 mm
I/O ports
5 x 10/100 (1 Internet and 4 LAN) network ports with auto-sensing technology
Supported data transfer rates
10/100
Minimum system requirements
- Broadband (cable, DSL) Internet service and modem with Ethernet connection - 2.4 GHz 802.11 b/g wireless adapter. Alternatively, an Ethernet adapter and cable for each computer - Internet Explorer 5.0 or Netscape 4.7 or higher -We Recommend using this product with the WPN111, WPN311, or WPN511 RangeMax Wireless Adapters
Maximum data transfer rate
0.1 Gbit/s
Data transfer rate
108 Mbit/s
Bandwidth
2.4 GHz