location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Klarstein Virtuosa Black Built-in Ceramic 4 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Klarstein Check ‘Klarstein’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Virtuosa
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10029239
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260435913405
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Klarstein’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Klarstein: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2022 21:22:21
The date of the most recent change of this product data-sheet in Icecat.
Klarstein 10029239 user manual (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Klarstein Virtuosa Black Built-in Ceramic 4 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Built-in
  • - 4 zone(s) Glass-ceramic Ceramic
  • - Built-in display Timer Child lock Auto power off
  • - Control type: Touch
More>>>
Short summary description Klarstein Virtuosa Black Built-in Ceramic 4 zone(s):
This short summary of the Klarstein Virtuosa Black Built-in Ceramic 4 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Klarstein Virtuosa, Black, Built-in, Ceramic, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Klarstein Virtuosa Black Built-in Ceramic 4 zone(s):
This is an auto-generated long summary of Klarstein Virtuosa Black Built-in Ceramic 4 zone(s) based on the first three specs of the first five spec groups.

Klarstein Virtuosa. Product colour: Black, Appliance placement: Built-in, Hob type: Ceramic. Simmer cooking zone: 1200 W, Regular cooking zone: 1800 W, Large cooking zone: 2300 W. Control type: Touch, Control position: Top front. Connected load (electric): 6500 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 590 mm, Depth: 520 mm, Height: 52 mm

Brand Image Product code Product Stock Price from
Klarstein

Klarstein Captain Cook² Black Countertop Ceramic 2 zone(s)
(show image)
10027877 Captain Cook² 0.00
(excl. VAT)
0 (incl. VAT)