location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Stanley FATMAX Phillips Insulated

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Stanley Check ‘Stanley’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FATMAX Phillips Insulated
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0-65-416 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3253560654160
Category:
A manual screwdriver is tool with a flattened or cross-shaped tip that fits into the head of a screw to turn it by hand. Screwdriver sets include various sizes of screwdriver and usually a case.
Manual Screwdrivers Check ‘Stanley’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Stanley
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Stanley: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 09:36:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Stanley FATMAX Phillips Insulated
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - An industrial grade - 1000V a.c. insulation - Tested to EN60900:2004 meaning that that this screwdriver is suitable for live working use up to 1000V a.c
  • - Chrome vanadium steel bar allows for high torque and reduces the chance of tip breakage
  • - Colour coded ends make it easy to identify the correct screwdriver for each screw type
  • - Extremely tough Polyamide blade insulation sleeve makes it resistant to impact at -25 degrees centigrade and ensures increased abrasion resistance and reduced moisture absorption
  • - Individually tested to 10000 volts
  • - Large diameter handle offers great torque needed for driving wood screws
  • - Shot blasted tips ensure improved torque and corrosion protection
  • - Smooth domed end for fast spinning action – speed and comfort
  • - Soft grip handle – perfect combination of great grip plus reduces fatigue
  • - The Ergonomic handle design offers both a large diameter for increased torque and a small diameter shaft ensuring high speed fastening/unfastening of machine screws - The soft touch grip ensures increased grip and comfort
Long product name Stanley FATMAX Phillips Insulated :
The long product name of Stanley FATMAX Phillips Insulated. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FATMAX Phillips Insulated
More>>>
Short summary description Stanley FATMAX Phillips Insulated:
This short summary of the Stanley FATMAX Phillips Insulated data-sheet is auto-generated and uses the product title and the first six key specs.

Stanley FATMAX Phillips Insulated, 125 mm

Long summary description Stanley FATMAX Phillips Insulated:
This is an auto-generated long summary of Stanley FATMAX Phillips Insulated based on the first three specs of the first five spec groups.

Stanley FATMAX Phillips Insulated. Length: 125 mm

Brand Image Product code Product Stock Price from
Stanley

Stanley FATMAX Phillips Insulated
(show image)
0-65-415 FATMAX Phillips Insulated 0.00
(excl. VAT)
0 (incl. VAT)