location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KitchenAid Artisan food processor 300 W 4.8 L Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KitchenAid Check ‘KitchenAid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Artisan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
859701501050 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5413184200565 show
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘KitchenAid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KitchenAid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 15:05:11
The date of the most recent change of this product data-sheet in Icecat.
KitchenAid 859701501050 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KitchenAid Artisan food processor 300 W 4.8 L Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.8 L 220 RPM Number of speeds: 10 Yellow
  • - Mixer functions
  • - Housing material: Zinc Bowl material: Stainless steel
  • - 300 W
Warranty: 5 years
Long product name KitchenAid Artisan food processor 300 W 4.8 L Yellow :
The long product name of KitchenAid Artisan food processor 300 W 4.8 L Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300 W, 4.8 L, 58 - 220 RPM, 10.4 Kg, Majestic yellow
More>>>
KitchenAid Artisan food processor 300 W 4.8 L Yellow:
The official description of KitchenAid Artisan food processor 300 W 4.8 L Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Iconic, timeless, elegant and smooth, rounded tilt-head design
Easy cleaning and usage.

- Wider range of culinary tools
Offers even more opportunities to take the stand mixer to the next level:

- 3 L stainless steel bowl
For more cooking and baking, and less cleaning.

- Flex edge beater
For mixing even more various kind of dough;
Pulls in the mixture better and makes scraping unnecessary.

- 1-piece, dual purpose transparent pouring shield
Affords a full view in the bowl;
Easy adding of ingredients without splashing.

- Cookbook
Get started with creative recipes.

- Available in a large number of premium attractive colours
To match everyone’s personality and kitchen.

- Single multipurpose attachment hub
A wide choice of optional attachments available.
Versatile and easy to use.

- Excellent performance – direct drive
To prepare small to large quantities/batches of fresh food quickly and easily.
No power loss between the motor and the accessories/attachments.

- 4.8 L stainless steel bowl
Can process up to 1 kg of all-purpose flour and 12 egg whites (medium).

- Full metal construction – 5 years warranty
Robust, stable and durable.

- Original planetary action
Fast and thorough mixing.

Short summary description KitchenAid Artisan food processor 300 W 4.8 L Yellow:
This short summary of the KitchenAid Artisan food processor 300 W 4.8 L Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

KitchenAid Artisan, 4.8 L, Yellow, Lever, 220 RPM, 58 RPM, 220 RPM

Long summary description KitchenAid Artisan food processor 300 W 4.8 L Yellow:
This is an auto-generated long summary of KitchenAid Artisan food processor 300 W 4.8 L Yellow based on the first three specs of the first five spec groups.

KitchenAid Artisan. Bowl capacity: 4.8 L, Product colour: Yellow, Control type: Lever. Bowl material: Stainless steel, Housing material: Zinc. Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 240 mm, Depth: 370 mm, Height: 360 mm. Package width: 406 mm, Package depth: 273 mm, Package height: 413 mm

Features
Bowl capacity *
4.8 L
Product colour *
Yellow
Bluetooth
No
Pulse function *
No
Planetary rotation
Yes
Control type
Lever
Rotational speed
220 RPM
Rotational speed (min)
58 RPM
Rotational speed (max)
220 RPM
One-touch burst speed
58 RPM
Variable speed *
Yes
Number of speeds *
10
Citrus press *
No
Mixer functions
Beat, Knead, Mixing
Cake dough weight capacity
2.7 kg
Bread dough weight capacity
2 kg
Pie crust (per flour kilogram)
500 g
Eggs capacity
12 egg(s)
Whipped cream capacity
1 L
Mashed potato capacity
1.5 kg
Cookies capacity
108 pc(s)
Cord length
1.06 m
Easy to clean
Yes
Motor type
AC
Bowl capacity flour
1 kg
Country of origin
United States
Electronic speed control (ESC)
Yes
Material
Housing material
Zinc
Bowl material *
Stainless steel
Display
Built-in display *
No
Power
Power *
300 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Power plug type
Type C
Motor power
0.19 hp
Weight & dimensions
Width
240 mm
Depth
370 mm
Height
360 mm
Weight
11 kg
Packaging data
Package width
406 mm
Package depth
273 mm
Package height
413 mm
Package weight
12.2 kg
Packaging content
Beaters
Yes
Mixing tool
Yes
Whisk
Yes
Splash guard included
Yes
Dough hooks
Yes
Bowl included
Yes
Logistics data
Master (outer) case width
413 mm
Master (outer) case length
286 mm
Master (outer) case height
425 mm
Master (outer) case gross weight
12.7 kg
Products per master (outer) case
1 pc(s)
Country Distributor
Italia 1 distributor(s)