location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann Quality Line recessed light set, 3,5 W LED Brush. iron, Swivelling, 3 pc. set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Quality Line recessed light set, 3,5 W LED Brush. iron, Swivelling, 3 pc. set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92026 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4000870920268
Category:
Small, often powerful, light which illuminates in a 'spotlight' effect.
Spotlights Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:26:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Paulmann Quality Line recessed light set, 3,5 W LED Brush. iron, Swivelling, 3 pc. set
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recessed lighting spot Round LED Brushed steel
  • - Protection class: II
  • - GU10 3.5 W
  • - 2700 K
  • - Rotating
Long product name Paulmann Quality Line recessed light set, 3,5 W LED Brush. iron, Swivelling, 3 pc. set :
The long product name of Paulmann Quality Line recessed light set, 3,5 W LED Brush. iron, Swivelling, 3 pc. set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3x 3.5W, 9kWh/1000h, 10.5W, 230V, Ø110mm, 1042lm, 240Grad, GU10, 2700K
More>>>
Short summary description Paulmann Quality Line recessed light set, 3,5 W LED Brush. iron, Swivelling, 3 pc. set:
This short summary of the Paulmann Quality Line recessed light set, 3,5 W LED Brush. iron, Swivelling, 3 pc. set data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann Quality Line recessed light set, 3,5 W LED Brush. iron, Swivelling, 3 pc. set, Recessed lighting spot, GU10, 3 bulb(s), LED, 10.5 W, 2700 K

Long summary description Paulmann Quality Line recessed light set, 3,5 W LED Brush. iron, Swivelling, 3 pc. set:
This is an auto-generated long summary of Paulmann Quality Line recessed light set, 3,5 W LED Brush. iron, Swivelling, 3 pc. set based on the first three specs of the first five spec groups.

Paulmann Quality Line recessed light set, 3,5 W LED Brush. iron, Swivelling, 3 pc. set. Product type: Recessed lighting spot. Fitting/cap type: GU10. Suitable for indoor use, Plafond shape: Round. Number of bulbs: 3 bulb(s), Bulb type: LED, Total power: 10.5 W, Colour temperature (max): 2700 K. Input voltage: 230 V. Product colour: Brushed steel